5 Position Circular Connector Receptacle, Male Pins Solder Cup
MIL-DTL-5015 Receptacle, 5 Pos, 13A, 700VDC, Solder, Al, Cadmium Product overview: MS3102A14S-5P from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 13A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 13A, Electronic Connector, Circular Connector Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 436-MS3102A14S-5P can be used for catalog matching and distributor lookup.
Amphenol Industrial MS3102A14S-5P
5015 Solder Box Mt. Recp. Pin Contacts
CONNECTOR
ER 5C 5#16S PIN RECP BOX
MIL-5015 MS/AC THREADED
ER 5C 5#16S PIN RECP BOX
CIRCULAR CONNECTOR, RECEPTACLE, SIZE 14S, 5 POSITION, BOX; Military Specification:MIL-DT
Military Standard Connector Type, Box Mounting Receptacle Cylindrical Type Connectors
Allied stocks the parts on this page. Only two of the five shell types are shown and only a few of the available 286 insert configurations. Others are available by quote. See the 97 Series specifications for electrical specifications, dimensions and how to order.
Materials. Shells : High Grade Aluminum Alloy. Electrically conductive cadmium plate finish with olive drab chromate after treatment. Contacts : Solder Type. Pins and sockets are machined from copper alloy with a silver plate finish. Inserts : Resilient neoprene. Receptacles with pin contacts mate with plugs with socket contacts.
\fi0 Solid Shell-for general, non-environmental applications.\fi0
Not threaded for a strain relief cable clamp.
MS-A class connectors perform many of the vital functions in powering, testing and ground support systems. Class A applications include communications equipment, computers and shipboard installations where mechanical forces and physical parameters are not subject to extreme or rapid environmental changes. Shell components are fabricated from high grade aluminum alloy. Electrically conductive cadmium plate finish with an olive drab chromate after-treat offers corrosion resistance.
| DigiKey | ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | Heilind Electronics, Inc. | Powell Electronics, Inc. | Powell Electronics, Inc. | PEI-Genesis | Newark, An Avnet Company | Allied Electronics, Inc. | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 339-MS3102A14S-5P-ND | 436-MS3102A14S-5P | 2005359 | MS3102A14S-5P | MS3102A14S-5P | MS3102A14S-5P | Amphenol MS3102A14S-5P | 03J5418 | 70143494 |
| Product Name | Circular Connector Assemblies | 13A Electronic Connector | Mil Spec Circular Connectors | Connectors Mil-Qualified, Circular Body, All | MIL Spec Connector - MIL-DTL 5015, I | Circular Connector, Receptacle, Size 14S, 5 Position, Box; Military Specification Amphenol Industrial | connector,metal circ,box mount recept,no bkshl,size 14s,5 #16 solder pin contact | ||
| Connector Type | Circular / Cylindrical Connectors | Circular / Cylindrical Connectors; Military Connector | Circular / Cylindrical Connectors | Military Connector | Circular / Cylindrical Connectors; Military Connector | Military Connector | |||
| Mounting | Panel Mount | Box mount | Flanged | ||||||
| Termination | Solder | Solder | |||||||
| Voltage Rating | 250 volts | 250 volts | 200 to 250 volts | ||||||
| Current Rating | 13.0 amps | 13.0 amps |