ER 3C 3#16S PIN RECP
CONNECTOR
CONNECTOR
MIL-5015 MS/AC THREADED
ER 3C 3#16S PIN RECP
3 Position Circular Connector Receptacle, Male Pins Solder Cup
CONNECT SOLDER BOX MT RCPT
12⁄16 Contact Size, 3000 VAC (RMS) Voltage Rating, Connectors
Allied stocks the parts on this page. Only two of the five shell types are shown and only a few of the available 286 insert configurations. Others are available by quote. See the 97 Series specifications for electrical specifications, dimensions and how to order.
Materials. Shells : High Grade Aluminum Alloy. Electrically conductive cadmium plate finish with olive drab chromate after treatment. Contacts : Solder Type. Pins and sockets are machined from copper alloy with a silver plate finish. Inserts : Resilient neoprene. Receptacles with pin contacts mate with plugs with socket contacts.
\fi0 Solid Shell-for general, non-environmental applications.\fi0
Not threaded for a strain relief cable clamp.
MS-A class connectors perform many of the vital functions in powering, testing and ground support systems. Class A applications include communications equipment, computers and shipboard installations where mechanical forces and physical parameters are not subject to extreme or rapid environmental changes.
CIRCULAR CONNECTOR RECEPTACLE, SIZE 10SL, 3 POSITION, BOX; Military Specification:MIL-DT
| PEI-Genesis | Powell Electronics, Inc. | Powell Electronics, Inc. | DigiKey | Heilind Electronics, Inc. | Allied Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | Amphenol MS3102A10SL-3P | MS3102A10SL-3P | MS3102A10SL-3P | 339-MS3102A10SL-3P-ND | MS3102A10SL-3P | 70143486 | 03J5414 |
| Product Name | MIL Spec Connector - MIL-DTL 5015, I | Circular Connector Assemblies | Connectors Mil-Qualified, Circular Body, All | connector,metal circ,box mount recept,no bkshl,size 10sl,3#16 solder pin contact | Circular Connector Receptacle, Size 10Sl, 3 Position, Box; Military Specification Amphenol Industrial | ||
| Gender | Female / Jack | Female / Jack | |||||
| Connector Type | Military Connector | Circular / Cylindrical Connectors | Circular / Cylindrical Connectors | Military Connector | Circular / Cylindrical Connectors; Military Connector | ||
| Mounting | Panel Mount | Flanged | |||||
| Geometry | Straight | ||||||
| Termination | Solder |