ITT Cannon Connectors Mil-Qualified, Circular Body, All MS3101F16S-1P

Description
5015 F SOLDER IN-LINE RECP PIN CONTACTS
Request a Quote Datasheet
Description
5015 F SOLDER IN-LINE RECP PIN CONTACTS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors Mil-Qualified, Circular Body, All - MS3101F16S-1P - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Mil-Qualified, Circular Body, All
MS3101F16S-1P
Connectors Mil-Qualified, Circular Body, All MS3101F16S-1P
5015 F SOLDER IN-LINE RECP PIN CONTACTS

5015 F SOLDER IN-LINE RECP PIN CONTACTS

Buy Now
 - ITT Cannon MS3101F16S-1P - PEI-Genesis
Philadelphia, PA, United States
ER 7C 7#16S PIN RECP LINE

ER 7C 7#16S PIN RECP LINE

Buy Now
Circular Connector Assemblies - 1200-1157-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
1200-1157-ND
Circular Connector Assemblies 1200-1157-ND
7 Position Circular Connector Receptacle, Male Pins Solder Cup

7 Position Circular Connector Receptacle, Male Pins Solder Cup

Buy Now Datasheet
Circular Connector Plug Size 16S, 7 Position, Cable; Military Specification Itt Cannon - 16F1757 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug Size 16S, 7 Position, Cable; Military Specification Itt Cannon
16F1757
Circular Connector Plug Size 16S, 7 Position, Cable; Military Specification Itt Cannon 16F1757
CIRCULAR CONNECTOR PLUG SIZE 16S, 7 POSITION, CABLE; Military Specification:MIL-DT L-5015 Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:7Contacts; Circular Contact Type:Solder Pin; Insert Rotation:N RoHS Compliant: No

CIRCULAR CONNECTOR PLUG SIZE 16S, 7 POSITION, CABLE; Military Specification:MIL-DTL-5015 Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:7Contacts; Circular Contact Type:Solder Pin; Insert Rotation:N RoHS Compliant: No

Supplier's Site
Connector Circular Cable Plug 07Ct Pin Itt Cannon - 50AJ4900 - Newark, An Avnet Company
Chicago, IL, United States
Connector Circular Cable Plug 07Ct Pin Itt Cannon
50AJ4900
Connector Circular Cable Plug 07Ct Pin Itt Cannon 50AJ4900
CONNECTOR CIRCULAR CABLE PLUG 07CT PIN

CONNECTOR CIRCULAR CABLE PLUG 07CT PIN

Supplier's Site

Technical Specifications

  Heilind Electronics, Inc. PEI-Genesis DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number MS3101F16S-1P ITT Cannon MS3101F16S-1P 1200-1157-ND 16F1757 50AJ4900
Product Name Connectors Mil-Qualified, Circular Body, All Circular Connector Assemblies Circular Connector Plug Size 16S, 7 Position, Cable; Military Specification Itt Cannon Connector Circular Cable Plug 07Ct Pin Itt Cannon
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors Circular / Cylindrical Connectors; Military Connector Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

SBS ® 75G Silver Plated Pre-Mate Wire Contacts #6 AWG - 1340g1 - Anderson Power Products
Specs
Contact Size (AWG) 16 AWG
View Details
2 suppliers
Interface Modules - 2084-ADAM-3937-BE-ND - DigiKey
Specs
Connector Type RF and Microwave Connector
View Details
2 suppliers
Polarized 2-Prong Straight Connector, 15 Amp 125 Volt 1-15R - 5621 - Suzhou Ele Mfg Co., Ltd.
Specs
Geometry Straight
Voltage Rating 125 volts
Current Rating 15.0 amps
View Details
Connector - SMT Pogo Pin 3mm -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details