Connector Sealing Plug
Manufacturer: Amphenol Aerospace Operations
Win Source Part Number: 1334519-MS27488-22-2
Category: Connectors, Interconnects>Circul
Packaging: Bulk
Accessory Type: Sealing Plug
For Use With/Related Products: JT, LJT Connectors, Contact Size 22, 22D, 22M
Standard Package: 1
ECCN: EAR99
Fake Threat In the Open Market: 82
MSL Level: 1 (Unlimited)
HTSUS: 8536.69.4020
Other Part Number: AAMS27488-22-2,10-40
Base Product Number: MS27488
RoHS Status: ROHS3 Compliant
CONNECTOR
S/P 22 MAX 0.500" MIN 0.438"
| DigiKey | Win Source Electronics | Powell Electronics, Inc. | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | AAMS27488-22-2-ND | 1334519-MS27488-22-2 | MS27488-22-2 | MS27488-22-2 |
| Product Name | Circular Connector Accessories | Connectors, Interconnects - Circular Connectors - Circular Connector Accessories | Circular Connector Accessories | |
| Connector Type | Circular / Cylindrical Connectors | Circular / Cylindrical Connectors | Circular / Cylindrical Connectors |