Amphenol Industrial Circular Connector Assemblies MS27497T16F35P

Description
RECEPT
Request a Quote Datasheet
Description
RECEPT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Assemblies - 1178-MS27497T16F35P-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
1178-MS27497T16F35P-ND
Circular Connector Assemblies 1178-MS27497T16F35P-ND
RECEPT

RECEPT

Buy Now Datasheet
 - Amphenol MS27497T16F35P - PEI-Genesis
Philadelphia, PA, United States
JT 55C 55#22D PIN RECP

JT 55C 55#22D PIN RECP

Buy Now
Circular Connector Receptacle, Size 16, 55 Position, Wall; Military Specification Amphenol Industrial - 96J6558 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Receptacle, Size 16, 55 Position, Wall; Military Specification Amphenol Industrial
96J6558
Circular Connector Receptacle, Size 16, 55 Position, Wall; Military Specification Amphenol Industrial 96J6558
CIRCULAR CONNECTOR RECEPTACLE, SIZE 16, 55 POSITION, WALL; Military Specification:MIL-DT L-38999 Series II; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:55Contacts; Circular Contact Type:Crimp Pin RoHS Compliant: No

CIRCULAR CONNECTOR RECEPTACLE, SIZE 16, 55 POSITION, WALL; Military Specification:MIL-DTL-38999 Series II; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:55Contacts; Circular Contact Type:Crimp Pin RoHS Compliant: No

Supplier's Site

Technical Specifications

  DigiKey PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1178-MS27497T16F35P-ND Amphenol MS27497T16F35P 96J6558
Product Name Circular Connector Assemblies Circular Connector Receptacle, Size 16, 55 Position, Wall; Military Specification Amphenol Industrial
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data

Similar Products

Silver Plated Primary Power Wire Contacts Standard AWG 4 25mm² - 1339G4 - Anderson Power Products
Specs
Contact Size (AWG) 10 AWG
View Details
4 suppliers
Circular Connector Assemblies - EEG.1K.302.CLN-ND - DigiKey
Specs
Connector Type Board Mount Connector; Circular / Cylindrical Connectors
Mounting Panel Mount, Through Hole
Current Rating 15.0 amps
View Details
2 suppliers
DIN 41612 - 39-XC5A-4442-ND - DigiKey
Aratas America LLC
Specs
Connector Type Board Mount Connector; DIN Connector
Geometry Right Angle
Mounting Through Hole, Right Angle
View Details
2 suppliers