Amphenol Industrial Circular Connector Assemblies MS27656T21F35S

Description
RECEPT
Request a Quote Datasheet
Description
RECEPT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Assemblies - 1178-MS27656T21F35S-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
1178-MS27656T21F35S-ND
Circular Connector Assemblies 1178-MS27656T21F35S-ND
RECEPT

RECEPT

Buy Now Datasheet
 - Amphenol MS27656T21F35S - PEI-Genesis
Philadelphia, PA, United States
LJT 79C 79#22D SKT RECP

LJT 79C 79#22D SKT RECP

Buy Now
Circular Connector Receptacle, Size 21, 79 Position, Wall; Military Specification Amphenol Industrial - 23K1842 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Receptacle, Size 21, 79 Position, Wall; Military Specification Amphenol Industrial
23K1842
Circular Connector Receptacle, Size 21, 79 Position, Wall; Military Specification Amphenol Industrial 23K1842
CIRCULAR CONNECTOR RECEPTACLE, SIZE 21, 79 POSITION, WALL; Military Specification:MIL-DT L-38999 Series I; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:79Contacts; Circular Contact Type:Crimp Socket RoHS Compliant: No

CIRCULAR CONNECTOR RECEPTACLE, SIZE 21, 79 POSITION, WALL; Military Specification:MIL-DTL-38999 Series I; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:79Contacts; Circular Contact Type:Crimp Socket RoHS Compliant: No

Supplier's Site

Technical Specifications

  DigiKey PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1178-MS27656T21F35S-ND Amphenol MS27656T21F35S 23K1842
Product Name Circular Connector Assemblies Circular Connector Receptacle, Size 21, 79 Position, Wall; Military Specification Amphenol Industrial
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data

Similar Products

Chameleon - 027-6A03-FCC - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Board to Board Connector
Termination BGA
Voltage Rating 750 volts
View Details
 - ALBKM12-RMBR4-S0 - Powell Electronics, Inc.
Specs
Mounting Rear
View Details
2 suppliers
Din Rail, Channel - 2946-2002-2448-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 800 volts
Contact Size (AWG) 12 to 22 AWG
View Details
2 suppliers