Amphenol Aerospace Corporation Circular Connector Assemblies MS27497E10F35P

Description
JT 13C 13#22D PIN RECP
Request a Quote Datasheet
Description
JT 13C 13#22D PIN RECP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
JT 13C 13#22D PIN RECP

JT 13C 13#22D PIN RECP

Buy Now
Circular Connector Assemblies - 1178-MS27497E10F35P-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
1178-MS27497E10F35P-ND
Circular Connector Assemblies 1178-MS27497E10F35P-ND
RECEPT

RECEPT

Buy Now Datasheet
Circular Connector Receptacle, Size 10, 13 Position, Wall; Military Specification Amphenol Aerospace - 96J6481 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Receptacle, Size 10, 13 Position, Wall; Military Specification Amphenol Aerospace
96J6481
Circular Connector Receptacle, Size 10, 13 Position, Wall; Military Specification Amphenol Aerospace 96J6481
CIRCULAR CONNECTOR RECEPTACLE, SIZE 10, 13 POSITION, WALL; Military Specification:MIL-DT L-38999 Series II; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:13Contacts; Circular Contact Type:Crimp Pin RoHS Compliant: No

CIRCULAR CONNECTOR RECEPTACLE, SIZE 10, 13 POSITION, WALL; Military Specification:MIL-DTL-38999 Series II; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:13Contacts; Circular Contact Type:Crimp Pin RoHS Compliant: No

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number MS27497E10F35P 1178-MS27497E10F35P-ND 96J6481
Product Name Circular Connector Assemblies Circular Connector Receptacle, Size 10, 13 Position, Wall; Military Specification Amphenol Aerospace
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm N Connector, N Straight Plug - 190610 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Straight
Termination Crimp
View Details
DIN 41612 Backplane Connectors -  - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; DIN Connector
Gender Male / Plug (optional feature); Female / Jack (optional feature)
Termination Through Hole
View Details
XC5(DIN-style Twin-contact Connectors)   - XC5B-4431-0 - Aratas America LLC
Specs
Connector Type Board to Board Connector; DIN Connector; Wire to Board Connector
Gender Female / Jack
Geometry Straight
View Details
4 suppliers