Amphenol Industrial Circular Connector Assemblies MS27508E16B35P

Description
55 Position Circular Connector Receptacle, Male Pins Crimp
Request a Quote Datasheet
Description
55 Position Circular Connector Receptacle, Male Pins Crimp
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Assemblies - MS27508E16B35P-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
MS27508E16B35P-ND
Circular Connector Assemblies MS27508E16B35P-ND
55 Position Circular Connector Receptacle, Male Pins Crimp

55 Position Circular Connector Receptacle, Male Pins Crimp

Buy Now Datasheet
MIL Spec Connector - MIL-DTL-38999 II - MS27508E16B35P - Powell Electronics, Inc.
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL-38999 II
MS27508E16B35P
MIL Spec Connector - MIL-DTL-38999 II MS27508E16B35P
CONNECTOR

CONNECTOR

Buy Now
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL-38999 II
MS27508E16B35P
MIL Spec Connector - MIL-DTL-38999 II MS27508E16B35P
CONNECTOR

CONNECTOR

Buy Now
 - Amphenol MS27508E16B35P - PEI-Genesis
Philadelphia, PA, United States
JT 55C 55#22D PIN RECP

JT 55C 55#22D PIN RECP

Buy Now
Circular Connector, Receptacle, Size 16, 55 Position, Box; Military Specification Amphenol Industrial - 95J9693 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, Size 16, 55 Position, Box; Military Specification Amphenol Industrial
95J9693
Circular Connector, Receptacle, Size 16, 55 Position, Box; Military Specification Amphenol Industrial 95J9693
CIRCULAR CONNECTOR, RECEPTACLE, SIZE 16, 55 POSITION, BOX; Military Specification:MIL-DT L-38999 Series II; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:55Contacts; Circular Contact Type:Crimp Pin RoHS Compliant: No

CIRCULAR CONNECTOR, RECEPTACLE, SIZE 16, 55 POSITION, BOX; Military Specification:MIL-DTL-38999 Series II; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:55Contacts; Circular Contact Type:Crimp Pin RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  DigiKey Powell Electronics, Inc. PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number MS27508E16B35P-ND MS27508E16B35P Amphenol MS27508E16B35P 95J9693
Product Name Circular Connector Assemblies MIL Spec Connector - MIL-DTL-38999 II Circular Connector, Receptacle, Size 16, 55 Position, Box; Military Specification Amphenol Industrial
Connector Type Circular / Cylindrical Connectors Military Connector Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data

Similar Products

Subminiature D-type Connector, 25 Pins, Air-Side, Delrin, Female Pins - A2711-2-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Female / Jack
View Details
50 Ohm N Connector, N 90° Plug - 190511 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Right Angle
Termination Crimp
View Details