Amphenol Industrial Circular Connector Assemblies MS3100E18-1S

Description
10 Position Circular Connector Receptacle, Female Sockets Solder Cup
Request a Quote Datasheet
Description
10 Position Circular Connector Receptacle, Female Sockets Solder Cup
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Assemblies - 339-MS3100E18-1S-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
339-MS3100E18-1S-ND
Circular Connector Assemblies 339-MS3100E18-1S-ND
10 Position Circular Connector Receptacle, Female Sockets Solder Cup

10 Position Circular Connector Receptacle, Female Sockets Solder Cup

Buy Now Datasheet
Singapore, Singapore
Electronic Connector
436-MS3100E18-1S
Electronic Connector 436-MS3100E18-1S
MIL-DTL-5015 Receptacle, 10 Pos, Female, Solder, Cadmium Product overview: MS3100E18-1S from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Circular Connector Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 436-MS3100E18-1S can be used for catalog matching and distributor lookup.

MIL-DTL-5015 Receptacle, 10 Pos, Female, Solder, Cadmium Product overview: MS3100E18-1S from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Circular Connector Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 436-MS3100E18-1S can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
 - Amphenol MS3100E18-1S - PEI-Genesis
Philadelphia, PA, United States
ER 10C 10#16 SKT RECP WALL

ER 10C 10#16 SKT RECP WALL

Buy Now
MIL Spec Connector - MIL-DTL 5015, I - MS3100E18-1S - Powell Electronics, Inc.
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL 5015, I
MS3100E18-1S
MIL Spec Connector - MIL-DTL 5015, I MS3100E18-1S
CONNECTOR

CONNECTOR

Buy Now
MIL Spec Connector - MIL-DTL 5015, I - MS3100E18-1S - Powell Electronics, Inc.
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL 5015, I
MS3100E18-1S
MIL Spec Connector - MIL-DTL 5015, I MS3100E18-1S
CONNECTOR

CONNECTOR

Buy Now
Swedesboro, NJ, United States
ER 10C 10#16 SKT RECP WALL

ER 10C 10#16 SKT RECP WALL

Buy Now
Connectors Mil-Qualified, Circular Body, All - MS3100E18-1S - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Mil-Qualified, Circular Body, All
MS3100E18-1S
Connectors Mil-Qualified, Circular Body, All MS3100E18-1S
5015 E Solder Wall Mt Recp. SKT Contacts

5015 E Solder Wall Mt Recp. SKT Contacts

Buy Now
Circular Connectors - MS3100E18-1S - 928128-MS3100E18-1S - Win Source Electronics
Laguna Hills, CA, United States
Circular Connectors - MS3100E18-1S
928128-MS3100E18-1S
Circular Connectors - MS3100E18-1S 928128-MS3100E18-1S
Manufacturer: Amphenol Industrial Operations Win Source Part Number: 928128-MS3100E18-1S Series: MIL-5015 Type Operating Temperature Range: -55°C ~ 125°C Features: 10 Position Circular Connector Receptacle, Female Sockets Solder Cup Package: Bulk Mounting: Panel Mount Family Name: MS3100E18 Categories: Connectors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 15 Weeks HTSUS: 8536.69.4020 Other Part Number: AMS3100E18-1S, MS3100E18-1S-ND, U10-169068-01S, 10-169068-01S, 1016906801S, MS3100E181S

Manufacturer: Amphenol Industrial Operations
Win Source Part Number: 928128-MS3100E18-1S
Series: MIL-5015 Type
Operating Temperature Range: -55°C ~ 125°C
Features: 10 Position Circular Connector Receptacle, Female Sockets Solder Cup
Package: Bulk
Mounting: Panel Mount
Family Name: MS3100E18
Categories: Connectors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 15 Weeks
HTSUS: 8536.69.4020
Other Part Number: AMS3100E18-1S, MS3100E18-1S-ND, U10-169068-01S, 10-169068-01S, 1016906801S, MS3100E181S

Buy Now Datasheet
Circular Connector, Mil-C-5015 Series (Vg95234), Receptacle, 10, Socket, Solder, Wall Mount Rohs Compliant Amphenol Industrial - 25K6929 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Mil-C-5015 Series (Vg95234), Receptacle, 10, Socket, Solder, Wall Mount Rohs Compliant Amphenol Industrial
25K6929
Circular Connector, Mil-C-5015 Series (Vg95234), Receptacle, 10, Socket, Solder, Wall Mount Rohs Compliant Amphenol Industrial 25K6929
Circular Connector, MIL-C-5015 Series (VG95234), Receptacle, 10, Socket, Solder, Wall Mount RoHS Compliant: No

Circular Connector, MIL-C-5015 Series (VG95234), Receptacle, 10, Socket, Solder, Wall Mount RoHS Compliant: No

Supplier's Site
Circular Connector, Mil-Dtl-5015 Solder, Threaded, Circular Military Rohs Compliant Amphenol Industrial - 75J9544 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Mil-Dtl-5015 Solder, Threaded, Circular Military Rohs Compliant Amphenol Industrial
75J9544
Circular Connector, Mil-Dtl-5015 Solder, Threaded, Circular Military Rohs Compliant Amphenol Industrial 75J9544
Circular Connector, MIL-DTL-5015 Solder, Threaded, Circular Military RoHS Compliant: No

Circular Connector, MIL-DTL-5015 Solder, Threaded, Circular Military RoHS Compliant: No

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. PEI-Genesis Powell Electronics, Inc. Powell Electronics, Inc. Heilind Electronics, Inc. Win Source Electronics Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 339-MS3100E18-1S-ND 436-MS3100E18-1S Amphenol MS3100E18-1S MS3100E18-1S MS3100E18-1S MS3100E18-1S 928128-MS3100E18-1S 25K6929 75J9544
Product Name Circular Connector Assemblies Electronic Connector MIL Spec Connector - MIL-DTL 5015, I Connectors Mil-Qualified, Circular Body, All Circular Connectors - MS3100E18-1S Circular Connector, Mil-C-5015 Series (Vg95234), Receptacle, 10, Socket, Solder, Wall Mount Rohs Compliant Amphenol Industrial Circular Connector, Mil-Dtl-5015 Solder, Threaded, Circular Military Rohs Compliant Amphenol Industrial
Connector Type Circular / Cylindrical Connectors Military Connector Circular / Cylindrical Connectors Circular / Cylindrical Connectors Circular / Cylindrical Connectors Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data

Similar Products

Power Edge Card Straddle Mount Type Connector - 83808-D2A1N11 - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; Card Edge Connector
Gender Female / Jack
Termination Through Hole
View Details
Insulated & Metal Phone Plug - 885 - BRIM Electronics, Inc.
Specs
Connector Type Phone Jack / Plug
Gender Male / Plug
Termination Solder Cup
View Details
BiLobe® Connectors - Latches -Type Latch -  - Omnetics Connector Corporation
Omnetics Connector Corporation
Specs
Connector Type Military Connector; Rectangular Connectors, Heavy Duty
Coupling / Adapter Coupling / Adapter
Geometry Straight
View Details