Amphenol Industrial Connectors Mil-Qualified, Circular Body, All MS3100A24-7S

Description
ER 16C 14#16 2#12 SKT RECP
Request a Quote Datasheet
Description
ER 16C 14#16 2#12 SKT RECP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol MS3100A24-7S - PEI-Genesis
Philadelphia, PA, United States
ER 16C 14#16 2#12 SKT RECP

ER 16C 14#16 2#12 SKT RECP

Buy Now
Connectors Mil-Qualified, Circular Body, All - MS3100A24-7S - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Mil-Qualified, Circular Body, All
MS3100A24-7S
Connectors Mil-Qualified, Circular Body, All MS3100A24-7S
5015 Solder Wall Mt Recp. SKT Contacts

5015 Solder Wall Mt Recp. SKT Contacts

Buy Now
MIL Spec Connector - MIL-DTL 5015, I - MS3100A24-7S - Powell Electronics, Inc.
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL 5015, I
MS3100A24-7S
MIL Spec Connector - MIL-DTL 5015, I MS3100A24-7S
CONNECTOR

CONNECTOR

Buy Now
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL 5015, I
MS3100A24-7S
MIL Spec Connector - MIL-DTL 5015, I MS3100A24-7S
CONNECTOR

CONNECTOR

Buy Now
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL 5015, I
MS3100A24-7S
MIL Spec Connector - MIL-DTL 5015, I MS3100A24-7S
CONNECTOR

CONNECTOR

Buy Now
Circular Connector Assemblies - 339-MS3100A24-7S-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
339-MS3100A24-7S-ND
Circular Connector Assemblies 339-MS3100A24-7S-ND
MIL-5015 MS/AC THREADED RECEPT

MIL-5015 MS/AC THREADED RECEPT

Buy Now Datasheet
Circular Connector Receptacle, Size 24, 16 Position, Wall; Military Specification Amphenol Industrial - 96J7044 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Receptacle, Size 24, 16 Position, Wall; Military Specification Amphenol Industrial
96J7044
Circular Connector Receptacle, Size 24, 16 Position, Wall; Military Specification Amphenol Industrial 96J7044
CIRCULAR CONNECTOR RECEPTACLE, SIZE 24, 16 POSITION, WALL; Military Specification:MIL-DT L-5015 Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:16Contacts; Circular Contact Type:Solder Socket RoHS Compliant: No

CIRCULAR CONNECTOR RECEPTACLE, SIZE 24, 16 POSITION, WALL; Military Specification:MIL-DTL-5015 Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:16Contacts; Circular Contact Type:Solder Socket RoHS Compliant: No

Supplier's Site
Circular Connector, Mil-Dtl-5015 Solder, Threaded, Circular Military Rohs Compliant Amphenol Industrial - 01C7990 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Mil-Dtl-5015 Solder, Threaded, Circular Military Rohs Compliant Amphenol Industrial
01C7990
Circular Connector, Mil-Dtl-5015 Solder, Threaded, Circular Military Rohs Compliant Amphenol Industrial 01C7990
Circular Connector, MIL-DTL-5015 Solder, Threaded, Circular Military RoHS Compliant: No

Circular Connector, MIL-DTL-5015 Solder, Threaded, Circular Military RoHS Compliant: No

Supplier's Site
Circular Connector, Mil-Dtl-5015 Solder, Threaded, Circular Military Rohs Compliant Amphenol Industrial - 75J8960 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Mil-Dtl-5015 Solder, Threaded, Circular Military Rohs Compliant Amphenol Industrial
75J8960
Circular Connector, Mil-Dtl-5015 Solder, Threaded, Circular Military Rohs Compliant Amphenol Industrial 75J8960
Circular Connector, MIL-DTL-5015 Solder, Threaded, Circular Military RoHS Compliant: No

Circular Connector, MIL-DTL-5015 Solder, Threaded, Circular Military RoHS Compliant: No

Supplier's Site

Technical Specifications

  PEI-Genesis Heilind Electronics, Inc. Powell Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number Amphenol MS3100A24-7S MS3100A24-7S MS3100A24-7S 339-MS3100A24-7S-ND 96J7044
Product Name Connectors Mil-Qualified, Circular Body, All MIL Spec Connector - MIL-DTL 5015, I Circular Connector Assemblies Circular Connector Receptacle, Size 24, 16 Position, Wall; Military Specification Amphenol Industrial
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Interconnect Input/Output Connectors - RJ45 with LED Jacks - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; Modular Connector and RJ Connector
Gender Female / Jack
Termination Through Hole
View Details
Connector - 6 Pin Magnetic Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details
41 Position Hermetic Bulkhead Connector - 24033 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
50 Ohm HN Connector, HN 90° Plug - 190505 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Right Angle
Termination Crimp
View Details