Amphenol Aerospace Corporation Circular Connector Assemblies MS27484T16F35S

Description
55 Position Circular Connector Plug, Female Sockets Crimp
Request a Quote Datasheet
Description
55 Position Circular Connector Plug, Female Sockets Crimp
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Assemblies - AMS27484T16F35S-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
AMS27484T16F35S-ND
Circular Connector Assemblies AMS27484T16F35S-ND
55 Position Circular Connector Plug, Female Sockets Crimp

55 Position Circular Connector Plug, Female Sockets Crimp

Buy Now Datasheet
Circular Connector Plug Size 16, 55 Position, Cable; Military Specification Amphenol Aerospace - 95J9669 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug Size 16, 55 Position, Cable; Military Specification Amphenol Aerospace
95J9669
Circular Connector Plug Size 16, 55 Position, Cable; Military Specification Amphenol Aerospace 95J9669
CIRCULAR CONNECTOR PLUG SIZE 16, 55 POSITION, CABLE; Military Specification:MIL-DT L-38999 Series II; Circular Connector Shell Style:Straight Plug; No. of Contacts:55Contacts; Circular Contact Type:Crimp Socket; Coupling Style:BayonetRoHS Compliant: No

CIRCULAR CONNECTOR PLUG SIZE 16, 55 POSITION, CABLE; Military Specification:MIL-DTL-38999 Series II; Circular Connector Shell Style:Straight Plug; No. of Contacts:55Contacts; Circular Contact Type:Crimp Socket; Coupling Style:BayonetRoHS Compliant: No

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number AMS27484T16F35S-ND 95J9669
Product Name Circular Connector Assemblies Circular Connector Plug Size 16, 55 Position, Cable; Military Specification Amphenol Aerospace
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data

Similar Products

Arduino Headers Kit (not soldered) - AS-ACC-ARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
Din Rail, Channel - 2946-2000-5310/1102-950-ND - DigiKey
Specs
Connector Type DIN Connector
Contact Size (AWG) 16 to 24 AWG
View Details
2 suppliers
DPT02 series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Geometry Straight
View Details