JT 55C 55#22D PIN GRND PLUG
PLUG
CIRCULAR CONNECTOR PLUG SIZE 16, 55 POSITION, CABLE; Military Specification:MIL-DT
| PEI-Genesis | DigiKey | Powell Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | Amphenol MS27484T16B35P | 1178-MS27484T16B35P-ND | MS27484T16B35P | 95J9664 |
| Product Name | Circular Connector Assemblies | MIL Spec Connector - MIL-DTL-38999 II | Circular Connector Plug Size 16, 55 Position, Cable; Military Specification Amphenol Aerospace | |
| Gender | Male / Plug | Male / Plug | ||
| Connector Type | Circular / Cylindrical Connectors | Military Connector | Circular / Cylindrical Connectors; Military Connector | |
| Mounting | Free Hanging (In-Line) | |||
| Voltage Rating | 400 to 500 volts |