Amphenol Industrial Circular Connector Assemblies MS27484T16F35SA

Description
JT 55C 55#22D SKT GRND PLUG
Request a Quote Datasheet
Description
JT 55C 55#22D SKT GRND PLUG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol MS27484T16F35SA - PEI-Genesis
Philadelphia, PA, United States
JT 55C 55#22D SKT GRND PLUG

JT 55C 55#22D SKT GRND PLUG

Buy Now
Circular Connector Assemblies - 1178-MS27484T16F35SA-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
1178-MS27484T16F35SA-ND
Circular Connector Assemblies 1178-MS27484T16F35SA-ND
PLUG

PLUG

Buy Now Datasheet
Circular Connector Plug Size 16, 55 Position, Cable; Military Specification Amphenol Industrial - 96J6417 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug Size 16, 55 Position, Cable; Military Specification Amphenol Industrial
96J6417
Circular Connector Plug Size 16, 55 Position, Cable; Military Specification Amphenol Industrial 96J6417
CIRCULAR CONNECTOR PLUG SIZE 16, 55 POSITION, CABLE; Military Specification:MIL-DT L-38999 Series II; Circular Connector Shell Style:Straight Plug; No. of Contacts:55Contacts; Circular Contact Type:Crimp Socket; Coupling Style:BayonetRoHS Compliant: No

CIRCULAR CONNECTOR PLUG SIZE 16, 55 POSITION, CABLE; Military Specification:MIL-DTL-38999 Series II; Circular Connector Shell Style:Straight Plug; No. of Contacts:55Contacts; Circular Contact Type:Crimp Socket; Coupling Style:BayonetRoHS Compliant: No

Supplier's Site

Technical Specifications

  PEI-Genesis DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number Amphenol MS27484T16F35SA 1178-MS27484T16F35SA-ND 96J6417
Product Name Circular Connector Assemblies Circular Connector Plug Size 16, 55 Position, Cable; Military Specification Amphenol Industrial
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Connector - DIP Through Hole Pogo Pins Connector -  - Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
Line Socket, solder terminal, DIN Plug/Socket - 4850.3400 - SCHURTER Inc
Specs
Gender Male / Plug; Female / Jack
Termination solder terminal silver plated
Voltage Rating 100 volts
View Details
2 suppliers
Mating Connector/Plugs - PT01A-10-6P(SR) - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details