Amphenol Aerospace Corporation Circular Connector Assemblies MS27484T14F35S

Description
37 Position Circular Connector Plug, Female Sockets Crimp
Request a Quote Datasheet
Description
37 Position Circular Connector Plug, Female Sockets Crimp
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Assemblies - AMS27484T14F35S-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
AMS27484T14F35S-ND
Circular Connector Assemblies AMS27484T14F35S-ND
37 Position Circular Connector Plug, Female Sockets Crimp

37 Position Circular Connector Plug, Female Sockets Crimp

Buy Now Datasheet
 - Amphenol MS27484T14F35S - PEI-Genesis
Philadelphia, PA, United States
JT 37C 37#22D SKT GRND PLUG

JT 37C 37#22D SKT GRND PLUG

Buy Now
Circular Connector Plug Size 14, 37 Position, Cable; Military Specification Amphenol Aerospace - 95J9663 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug Size 14, 37 Position, Cable; Military Specification Amphenol Aerospace
95J9663
Circular Connector Plug Size 14, 37 Position, Cable; Military Specification Amphenol Aerospace 95J9663
CIRCULAR CONNECTOR PLUG SIZE 14, 37 POSITION, CABLE; Military Specification:MIL-DT L-38999 Series II; Circular Connector Shell Style:Straight Plug; No. of Contacts:37Contacts; Circular Contact Type:Crimp Socket; Coupling Style:BayonetRoHS Compliant: No

CIRCULAR CONNECTOR PLUG SIZE 14, 37 POSITION, CABLE; Military Specification:MIL-DTL-38999 Series II; Circular Connector Shell Style:Straight Plug; No. of Contacts:37Contacts; Circular Contact Type:Crimp Socket; Coupling Style:BayonetRoHS Compliant: No

Supplier's Site

Technical Specifications

  DigiKey PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number AMS27484T14F35S-ND Amphenol MS27484T14F35S 95J9663
Product Name Circular Connector Assemblies Circular Connector Plug Size 14, 37 Position, Cable; Military Specification Amphenol Aerospace
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data

Similar Products

DBNC series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Coaxial Connector
Geometry Straight
Mounting Bulkhead
View Details
Powerpole ® 15-45 25A Vertical PCB Contacts Tin Plated 29.1mm, High Detent - 1317G13-BK - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
2 suppliers
Headers, Plugs and Sockets - 2084-BB-TBKT2-ND - DigiKey
Specs
Geometry Straight; 180°
Mounting Free Hanging (In-Line)
View Details