Amphenol Aerospace Corporation Circular Connector Assemblies MS27656T9B35S

Description
RECEPT
Request a Quote Datasheet
Description
RECEPT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Assemblies - 1178-MS27656T9B35S-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
1178-MS27656T9B35S-ND
Circular Connector Assemblies 1178-MS27656T9B35S-ND
RECEPT

RECEPT

Buy Now Datasheet
Circular Connector, Receptacle, Size 9, 6 Position, Wall; Military Specification Amphenol Aerospace - 96J6891 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, Size 9, 6 Position, Wall; Military Specification Amphenol Aerospace
96J6891
Circular Connector, Receptacle, Size 9, 6 Position, Wall; Military Specification Amphenol Aerospace 96J6891
CIRCULAR CONNECTOR, RECEPTACLE, SIZE 9, 6 POSITION, WALL; Military Specification:MIL-DT L-38999 Series I; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:6Contacts; Circular Contact Type:Crimp Socket RoHS Compliant: No

CIRCULAR CONNECTOR, RECEPTACLE, SIZE 9, 6 POSITION, WALL; Military Specification:MIL-DTL-38999 Series I; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:6Contacts; Circular Contact Type:Crimp Socket RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 1178-MS27656T9B35S-ND 96J6891
Product Name Circular Connector Assemblies Circular Connector, Receptacle, Size 9, 6 Position, Wall; Military Specification Amphenol Aerospace
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data

Similar Products

Blade Type Power Connector Assemblies - 2243-1300-KIT-ND - DigiKey
Specs
Mounting Free Hanging (In-Line)
Contact Size (AWG) 6 AWG
View Details
5 suppliers
SMPTE Hybrid Connector - 3K.93C.Y Series - LEMO USA, Inc.
Specs
Connector Type Audio / Video; Circular / Cylindrical Connectors
Gender Male / Plug; Female / Jack
Geometry Straight
View Details