DigiKey Datasheets for Electrical Connectors
Electrical connectors are devices that join electrical circuits together. Male connectors plug into receptacles, jacks, and outlets. Female connectors contain sockets to receive other devices.
Electrical Connectors: Learn more
Page:
1
500
1000
1500
1600
1650
1700
1750
1800
1850
1880
1890
1900
1910
1920
1930
1931
1932
1933
1934
1935
1936
1937
1938
1939
1940
1941
1942
1943
1950
1960
1970
1980
1990
2000
2050
2100
2150
2200
2212
| Product Name | Notes |
|---|---|
| "10 Position Receptacle Connector 0.079"" (2.00mm) Surface Mount Gold" | |
| "10 Position Receptacle Connector 0.079"" (2.00mm) Surface Mount, Right Angle Gold" | |
| "10 Position Receptacle Connector 0.079"" (2.00mm) Through Hole Gold" | |
| "10 Position Receptacle Connector 0.079"" (2.00mm) Through Hole Tin" | |
| "10 Position Receptacle Connector 0.079"" (2.00mm) Through Hole, Right Angle Gold" | |
| "11 Position Receptacle Connector 0.079"" (2.00mm) Surface Mount Gold" | |
| "11 Position Receptacle Connector 0.079"" (2.00mm) Surface Mount, Right Angle Gold" | |
| "11 Position Receptacle Connector 0.079"" (2.00mm) Through Hole Gold" | |
| "11 Position Receptacle Connector 0.079"" (2.00mm) Through Hole Tin" | |
| "12 Position Receptacle Connector 0.079"" (2.00mm) Surface Mount Gold" | |
| "12 Position Receptacle Connector 0.079"" (2.00mm) Surface Mount, Right Angle Gold" | |
| "12 Position Receptacle Connector 0.079"" (2.00mm) Through Hole Gold" | |
| "12 Position Receptacle Connector 0.079"" (2.00mm) Through Hole Tin" | |
| "12 Position Receptacle Connector 0.079"" (2.00mm) Through Hole, Right Angle Gold" | |
| "14 Position Receptacle Connector 0.079"" (2.00mm) Surface Mount Gold" | |
| "14 Position Receptacle Connector 0.079"" (2.00mm) Surface Mount, Right Angle Gold" | |
| "14 Position Receptacle Connector 0.079"" (2.00mm) Through Hole Gold" | |
| "14 Position Receptacle Connector 0.079"" (2.00mm) Through Hole, Right Angle Gold" | |
| "16 Position Receptacle Connector 0.079"" (2.00mm) Surface Mount Gold" | |
| "16 Position Receptacle Connector 0.079"" (2.00mm) Surface Mount, Right Angle Gold" | |
| "16 Position Receptacle Connector 0.079"" (2.00mm) Through Hole Gold" | |
| "16 Position Receptacle Connector 0.079"" (2.00mm) Through Hole, Right Angle Gold" | |
| "18 Position Receptacle Connector 0.079"" (2.00mm) Surface Mount Gold" | |
| "18 Position Receptacle Connector 0.079"" (2.00mm) Surface Mount, Right Angle Gold" | |
| "18 Position Receptacle Connector 0.079"" (2.00mm) Through Hole Gold" | |
| "18 Position Receptacle Connector 0.079"" (2.00mm) Through Hole, Right Angle Gold" | |
| "20 Position Receptacle Connector 0.079"" (2.00mm) Surface Mount Gold" | |
| "20 Position Receptacle Connector 0.079"" (2.00mm) Surface Mount, Right Angle Gold" | |
| "20 Position Receptacle Connector 0.079"" (2.00mm) Surface Mount, Right Angle Tin" | |
| "20 Position Receptacle Connector 0.079"" (2.00mm) Through Hole Gold" | |
| "20 Position Receptacle Connector 0.079"" (2.00mm) Through Hole, Right Angle Gold" | |
| "22 Position Receptacle Connector 0.079"" (2.00mm) Surface Mount Gold" | |
| "22 Position Receptacle Connector 0.079"" (2.00mm) Surface Mount, Right Angle Gold" | |
| "22 Position Receptacle Connector 0.079"" (2.00mm) Through Hole Gold" | |
| "22 Position Receptacle Connector 0.079"" (2.00mm) Through Hole, Right Angle Gold" | |
| "24 Position Receptacle Connector 0.079"" (2.00mm) Surface Mount Gold" | |
| "24 Position Receptacle Connector 0.079"" (2.00mm) Surface Mount, Right Angle Gold" | |
| "24 Position Receptacle Connector 0.079"" (2.00mm) Through Hole Gold" | |
| "24 Position Receptacle Connector 0.079"" (2.00mm) Through Hole, Right Angle Gold" | |
| "6 Position Receptacle Connector 0.079"" (2.00mm) Surface Mount Gold" | |
| "6 Position Receptacle Connector 0.079"" (2.00mm) Surface Mount, Right Angle Gold" | |
| "7 Position Receptacle Connector 0.079"" (2.00mm) Surface Mount Gold" | |
| "7 Position Receptacle Connector 0.079"" (2.00mm) Surface Mount, Right Angle Gold" | |
| "7 Position Receptacle Connector 0.079"" (2.00mm) Through Hole Gold" | |
| "7 Position Receptacle Connector 0.079"" (2.00mm) Through Hole Tin" | |
| "7 Position Receptacle Connector 0.079"" (2.00mm) Through Hole, Right Angle Gold" | |
| "8 Position Receptacle Connector 0.079"" (2.00mm) Surface Mount Gold" | |
| "8 Position Receptacle Connector 0.079"" (2.00mm) Surface Mount, Right Angle Gold" | |
| "8 Position Receptacle Connector 0.079"" (2.00mm) Through Hole Gold" | |
| "8 Position Receptacle Connector 0.079"" (2.00mm) Through Hole Tin" | |
| "8 Position Receptacle Connector 0.079"" (2.00mm) Through Hole, Right Angle Gold" | |
| "9 Position Receptacle Connector 0.079"" (2.00mm) Surface Mount Gold" | |
| "9 Position Receptacle Connector 0.079"" (2.00mm) Surface Mount, Right Angle Gold" | |
| "9 Position Receptacle Connector 0.079"" (2.00mm) Through Hole Gold" | |
| "9 Position Receptacle Connector 0.079"" (2.00mm) Through Hole Tin" | |
| "9 Position Receptacle Connector 0.079"" (2.00mm) Through Hole, Right Angle Gold" | |
| CONN RCPT 14POS 0.079 GOLD SMD | |
| CONN RCPT 16POS 0.079 GOLD SMD | |
| CONN RCPT 20P 0.079 GOLD SMD R/A | |
| CONN RCPT 2MM 10POS SGL HORZ PCB | |
| CONN RCPT 2MM 11POS SGL HORZ PCB | |
| CONN RCPT 2MM 11POS SGL HORZ SMD | |
| CONN RCPT 2MM 12POS DL HORZ SMD | |
| CONN RCPT 2MM 14POS DL HORZ PCB | |
| CONN RCPT 2MM 14POS DL HORZ SMD | |
| CONN RCPT 2MM 16POS DL HORZ PCB | |
| CONN RCPT 2MM 18POS DL HORZ PCB | |
| CONN RCPT 2MM 18POS DL HORZ SMD | |
| CONN RCPT 2MM 20POS DL HORZ PCB | |
| CONN RCPT 2MM 20POS DL HORZ SMD | |
| CONN RCPT 2MM 22POS DL HORZ SMD | |
| CONN RCPT 2MM 24POS DL HORZ SMD | |
| CONN RCPT 2MM 6POS SGL HORZ SMD | |
| CONN RCPT 2MM 8POS SGL HORZ SMD | |
| CONN RCPT 2MM 9POS SGL HORZ PCB | |
| CONN RCPT 2MM 9POS SGL HORZ SMD | |
| CONN RCPT 8POS 0.079 GOLD SMD |
| << Prev | Next >> |