Amphenol Industrial Circular Connector Assemblies MS27484T22F55S

Description
JT 55C 55#20 SKT PLUG
Request a Quote Datasheet
Description
JT 55C 55#20 SKT PLUG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol MS27484T22F55S - PEI-Genesis
Philadelphia, PA, United States
JT 55C 55#20 SKT PLUG

JT 55C 55#20 SKT PLUG

Buy Now
Circular Connector Assemblies - 1178-MS27484T22F55S-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
1178-MS27484T22F55S-ND
Circular Connector Assemblies 1178-MS27484T22F55S-ND
PLUG

PLUG

Buy Now Datasheet
Circular Connector Plug Size 22, 55 Position, Cable; Military Specification Amphenol Industrial - 31K3580 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug Size 22, 55 Position, Cable; Military Specification Amphenol Industrial
31K3580
Circular Connector Plug Size 22, 55 Position, Cable; Military Specification Amphenol Industrial 31K3580
CIRCULAR CONNECTOR PLUG SIZE 22, 55 POSITION, CABLE; Military Specification:MIL-DT L-38999 Series II; Circular Connector Shell Style:Straight Plug; No. of Contacts:55Contacts; Circular Contact Type:Crimp Socket; Coupling Style:BayonetRoHS Compliant: No

CIRCULAR CONNECTOR PLUG SIZE 22, 55 POSITION, CABLE; Military Specification:MIL-DTL-38999 Series II; Circular Connector Shell Style:Straight Plug; No. of Contacts:55Contacts; Circular Contact Type:Crimp Socket; Coupling Style:BayonetRoHS Compliant: No

Supplier's Site

Technical Specifications

  PEI-Genesis DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number Amphenol MS27484T22F55S 1178-MS27484T22F55S-ND 31K3580
Product Name Circular Connector Assemblies Circular Connector Plug Size 22, 55 Position, Cable; Military Specification Amphenol Industrial
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Connector - Rolling Right Angle Pogo Pins -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
Power Entry Module, Medical, 2A, 250Vac; Connector Type Schurter - 05AC7366 - Newark, An Avnet Company
Specs
Mounting Snap-In, Flange Mount
Voltage Rating 250 volts
Current Rating 2.0 amps
View Details
Mating Connector/Plugs - Bx6S - Strainsert
Specs
Connector Type Military Connector
Gender Female / Jack
Contact Size (AWG) 20 AWG
View Details