Amphenol Industrial Circular Connector Assemblies MS27484T8B98P

Description
PLUG
Request a Quote Datasheet
Description
PLUG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Assemblies - 1178-MS27484T8B98P-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
1178-MS27484T8B98P-ND
Circular Connector Assemblies 1178-MS27484T8B98P-ND
PLUG

PLUG

Buy Now Datasheet
 - Amphenol MS27484T8B98P - PEI-Genesis
Philadelphia, PA, United States
JT 3C 3#20 PIN PLUG

JT 3C 3#20 PIN PLUG

Buy Now
MIL Spec Connector - MIL-DTL-38999 II - MS27484T8B98P - Powell Electronics, Inc.
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL-38999 II
MS27484T8B98P
MIL Spec Connector - MIL-DTL-38999 II MS27484T8B98P
PLUG

PLUG

Buy Now
Circular Connector, Plug, Size 8, 3 Position, Cable; Military Specification Amphenol Industrial - 11M5583 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, Size 8, 3 Position, Cable; Military Specification Amphenol Industrial
11M5583
Circular Connector, Plug, Size 8, 3 Position, Cable; Military Specification Amphenol Industrial 11M5583
CIRCULAR CONNECTOR, PLUG, SIZE 8, 3 POSITION, CABLE; Military Specification:MIL-DT L-38999 Series II; Circular Connector Shell Style:Straight Plug; No. of Contacts:3Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet RoHS Compliant: No

CIRCULAR CONNECTOR, PLUG, SIZE 8, 3 POSITION, CABLE; Military Specification:MIL-DTL-38999 Series II; Circular Connector Shell Style:Straight Plug; No. of Contacts:3Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet RoHS Compliant: No

Supplier's Site

Technical Specifications

  DigiKey PEI-Genesis Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1178-MS27484T8B98P-ND Amphenol MS27484T8B98P MS27484T8B98P 11M5583
Product Name Circular Connector Assemblies MIL Spec Connector - MIL-DTL-38999 II Circular Connector, Plug, Size 8, 3 Position, Cable; Military Specification Amphenol Industrial
Connector Type Circular / Cylindrical Connectors Military Connector Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data

Similar Products

Male BNC to Female BNC Adapter, 14 dB Attenuation - AT-14 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Connector Type Coaxial Connector
Coupling / Adapter Coupling / Adapter
Gender Male / Plug; Female / Jack
View Details