5 Position Circular Connector Receptacle, Female Sockets Solder Cup
ER 5C 5#16S SKT RECP LINE
CIRCULAR CONN, RCPT, 14S-5, CABLE; Military Specification:MIL-DT
CIRCULAR CONNECTOR, RCPT, 14S-5, CABLE; Military Specification:MIL-DT
| DigiKey | PEI-Genesis | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 1200-1240-ND | ITT Cannon MS3101E14S-5S | 12AC9963 |
| Product Name | Circular Connector Assemblies | Circular Conn, Rcpt, 14S-5, Cable; Military Specification Itt Cannon | |
| Connector Type | Circular / Cylindrical Connectors | Circular / Cylindrical Connectors; Military Connector | |
| Mounting | Free Hanging (In-Line) | ||
| Voltage Rating | 200 to 250 volts | ||
| Current Rating | 22.0 amps |