Amphenol Industrial 13A 700V Electronic Connector MS3101A14S-9S

Description
MIL-DTL-5015 Receptacle, 2 Pos, Female, Solder, 13A, 700V Product overview: MS3101A14S-9S from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 13A, 700V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 13A, 700V, Electronic Connector, Circular Connector Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 436-MS3101A14S-9S can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MIL-DTL-5015 Receptacle, 2 Pos, Female, Solder, 13A, 700V Product overview: MS3101A14S-9S from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 13A, 700V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 13A, 700V, Electronic Connector, Circular Connector Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 436-MS3101A14S-9S can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
13A 700V Electronic Connector
436-MS3101A14S-9S
13A 700V Electronic Connector 436-MS3101A14S-9S
MIL-DTL-5015 Receptacle, 2 Pos, Female, Solder, 13A, 700V Product overview: MS3101A14S-9S from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 13A, 700V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 13A, 700V, Electronic Connector, Circular Connector Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 436-MS3101A14S-9S can be used for catalog matching and distributor lookup.

MIL-DTL-5015 Receptacle, 2 Pos, Female, Solder, 13A, 700V Product overview: MS3101A14S-9S from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 13A, 700V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 13A, 700V, Electronic Connector, Circular Connector Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 436-MS3101A14S-9S can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL 5015, I
MS3101A14S-9S
MIL Spec Connector - MIL-DTL 5015, I MS3101A14S-9S
CONNECTOR

CONNECTOR

Buy Now
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL 5015, I
MS3101A14S-9S
MIL Spec Connector - MIL-DTL 5015, I MS3101A14S-9S
CONNECTOR

CONNECTOR

Buy Now
Connectors Mil-Qualified, Circular Body, All - MS3101A14S-9S - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Mil-Qualified, Circular Body, All
MS3101A14S-9S
Connectors Mil-Qualified, Circular Body, All MS3101A14S-9S
5015 Solder In-Line Recp. SKT Contacts

5015 Solder In-Line Recp. SKT Contacts

Buy Now
 - Amphenol MS3101A14S-9S - PEI-Genesis
Philadelphia, PA, United States
ER 2C 2#16 SKT RECP LINE

ER 2C 2#16 SKT RECP LINE

Buy Now
Connectors, Interconnects - Circular Connectors - 1126019-MS3101A14S-9S - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Circular Connectors
1126019-MS3101A14S-9S
Connectors, Interconnects - Circular Connectors 1126019-MS3101A14S-9S
Win Source Part Number: 1126019-MS3101A14S-9 S Category: Connectors, Interconnects>Circul ar Connectors Series: MIL-5015 Type Number of Positions: 2 Color: Olive Drab Features: Backshell Connector Type: Receptacle, Female Sockets Termination: Solder Cup Fastening Type: Threaded Package: Bulk Contact Material: Copper Alloy Shielding: Unshielded Applications: Marine, Military Orientation: N (Normal) Standard Package: 1 Shell Size - Insert: 14S-9 Contact Finish - Mating: Silver Mounting Type: Free Hanging (In-Line) Temperature Range - Operating: -55°C ~ 125°C Shell Material: Aluminum Alloy Shell Finish: Olive Drab Chromate over Cadmium Insert Material: Neoprene Alternative Parts (Cross-Reference): MS-3101A-14S-9S; MS3101A 14S-9S; MS3101A-14S-9S; MS3101A14S9S; ECCN: EAR99 Fake Threat In the Open Market: 75 pct. MSL Level: 1 (Unlimited) Backshell Material, Plating: Aluminum Alloy, Olive Drab Chromate over Cadmium HTSUS: 8536.69.4020 Mfr: Amphenol Industrial Operations Other Names: MS3101A14S-9S-ND,MS3 101A14S9S,AMS3101A14 S-9S-ND,6116811409S, AMS3101A14S-9S,U61-1 68114-09S,61-168114- 09S,339-MS3101A14S-9 S Base Product Number: MS3101A14 RoHS Status: RoHS non-compliant Primary Material: Metal

Win Source Part Number: 1126019-MS3101A14S-9S
Category: Connectors, Interconnects>Circular Connectors
Series: MIL-5015 Type
Number of Positions: 2
Color: Olive Drab
Features: Backshell
Connector Type: Receptacle, Female Sockets
Termination: Solder Cup
Fastening Type: Threaded
Package: Bulk
Contact Material: Copper Alloy
Shielding: Unshielded
Applications: Marine, Military
Orientation: N (Normal)
Standard Package: 1
Shell Size - Insert: 14S-9
Contact Finish - Mating: Silver
Mounting Type: Free Hanging (In-Line)
Temperature Range - Operating: -55°C ~ 125°C
Shell Material: Aluminum Alloy
Shell Finish: Olive Drab Chromate over Cadmium
Insert Material: Neoprene
Alternative Parts (Cross-Reference): MS-3101A-14S-9S; MS3101A 14S-9S; MS3101A-14S-9S; MS3101A14S9S;
ECCN: EAR99
Fake Threat In the Open Market: 75 pct.
MSL Level: 1 (Unlimited)
Backshell Material, Plating: Aluminum Alloy, Olive Drab Chromate over Cadmium
HTSUS: 8536.69.4020
Mfr: Amphenol Industrial Operations
Other Names: MS3101A14S-9S-ND,MS3101A14S9S,AMS3101A14S-9S-ND,6116811409S,AMS3101A14S-9S,U61-168114-09S,61-168114-09S,339-MS3101A14S-9S
Base Product Number: MS3101A14
RoHS Status: RoHS non-compliant
Primary Material: Metal

Buy Now Datasheet
Circular Connector Assemblies - 339-MS3101A14S-9S-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
339-MS3101A14S-9S-ND
Circular Connector Assemblies 339-MS3101A14S-9S-ND
2 Position Circular Connector Receptacle, Female Sockets Solder Cup

2 Position Circular Connector Receptacle, Female Sockets Solder Cup

Buy Now Datasheet
Circular Connector Plug Size 14S, 2 Position, Cable; Military Specification Amphenol Industrial - 96J7259 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug Size 14S, 2 Position, Cable; Military Specification Amphenol Industrial
96J7259
Circular Connector Plug Size 14S, 2 Position, Cable; Military Specification Amphenol Industrial 96J7259
CIRCULAR CONNECTOR PLUG SIZE 14S, 2 POSITION, CABLE; Military Specification:MIL-DT L-5015 Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:2Contacts; Circular Contact Type:Solder Socket; Insert Rotation:NRoHS Compliant: No

CIRCULAR CONNECTOR PLUG SIZE 14S, 2 POSITION, CABLE; Military Specification:MIL-DTL-5015 Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:2Contacts; Circular Contact Type:Solder Socket; Insert Rotation:NRoHS Compliant: No

Supplier's Site
Circular Connector, Mil-Dtl-5015 Solder, Threaded, Circular Military Rohs Compliant Amphenol Industrial - 30C2253 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Mil-Dtl-5015 Solder, Threaded, Circular Military Rohs Compliant Amphenol Industrial
30C2253
Circular Connector, Mil-Dtl-5015 Solder, Threaded, Circular Military Rohs Compliant Amphenol Industrial 30C2253
Circular Connector, MIL-DTL-5015 Solder, Threaded, Circular Military RoHS Compliant: No

Circular Connector, MIL-DTL-5015 Solder, Threaded, Circular Military RoHS Compliant: No

Supplier's Site
Circular Connector, Mil-Dtl-5015 Solder, Threaded, Circular Military Rohs Compliant Amphenol Industrial - 76J0261 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Mil-Dtl-5015 Solder, Threaded, Circular Military Rohs Compliant Amphenol Industrial
76J0261
Circular Connector, Mil-Dtl-5015 Solder, Threaded, Circular Military Rohs Compliant Amphenol Industrial 76J0261
Circular Connector, MIL-DTL-5015 Solder, Threaded, Circular Military RoHS Compliant: No

Circular Connector, MIL-DTL-5015 Solder, Threaded, Circular Military RoHS Compliant: No

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Powell Electronics, Inc. Heilind Electronics, Inc. PEI-Genesis Win Source Electronics DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 436-MS3101A14S-9S MS3101A14S-9S MS3101A14S-9S Amphenol MS3101A14S-9S 1126019-MS3101A14S-9S 339-MS3101A14S-9S-ND 96J7259
Product Name 13A 700V Electronic Connector MIL Spec Connector - MIL-DTL 5015, I Connectors Mil-Qualified, Circular Body, All Connectors, Interconnects - Circular Connectors Circular Connector Assemblies Circular Connector Plug Size 14S, 2 Position, Cable; Military Specification Amphenol Industrial
Termination Solder Solder Cup
Voltage Rating 700 volts
Current Rating 13.0 amps
Unlock Full Specs
to access all available technical data

Similar Products