Amphenol Industrial Circular Connector Assemblies MS27508E12B35P

Description
RECEPT
Request a Quote Datasheet
Description
RECEPT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Assemblies - 1178-MS27508E12B35P-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
1178-MS27508E12B35P-ND
Circular Connector Assemblies 1178-MS27508E12B35P-ND
RECEPT

RECEPT

Buy Now Datasheet
 - Amphenol MS27508E12B35P - PEI-Genesis
Philadelphia, PA, United States
JT 22C 22#22D PIN RECP

JT 22C 22#22D PIN RECP

Buy Now
MIL Spec Connector - MIL-DTL-38999 II - MS27508E12B35P - Powell Electronics, Inc.
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL-38999 II
MS27508E12B35P
MIL Spec Connector - MIL-DTL-38999 II MS27508E12B35P
RECEPT

RECEPT

Buy Now
Swedesboro, NJ, United States
JT 22C 22#22D PIN RECP

JT 22C 22#22D PIN RECP

Buy Now
Circular Conn, Rcpt, Size 12, 22Pos, Box; Military Specification Amphenol Industrial - 95J9689 - Newark, An Avnet Company
Chicago, IL, United States
Circular Conn, Rcpt, Size 12, 22Pos, Box; Military Specification Amphenol Industrial
95J9689
Circular Conn, Rcpt, Size 12, 22Pos, Box; Military Specification Amphenol Industrial 95J9689
CIRCULAR CONN, RCPT, SIZE 12, 22POS, BOX; Military Specification:MIL-DT L-38999 Series II; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:22Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet RoHS Compliant: No

CIRCULAR CONN, RCPT, SIZE 12, 22POS, BOX; Military Specification:MIL-DTL-38999 Series II; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:22Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Bayonet RoHS Compliant: No

Supplier's Site
Circular Connector, Receptacle, Size 12, 22 Position, Box; Military Specification Amphenol Aerospace - 42W0617 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, Size 12, 22 Position, Box; Military Specification Amphenol Aerospace
42W0617
Circular Connector, Receptacle, Size 12, 22 Position, Box; Military Specification Amphenol Aerospace 42W0617
CIRCULAR CONNECTOR, RECEPTACLE, SIZE 12, 22 POSITION, BOX; Military Specification:MIL-DT L-38999 Series II; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:22Contacts; Circular Contact Type:Crimp Pin RoHS Compliant: No

CIRCULAR CONNECTOR, RECEPTACLE, SIZE 12, 22 POSITION, BOX; Military Specification:MIL-DTL-38999 Series II; Circular Connector Shell Style:Box Mount Receptacle; No. of Contacts:22Contacts; Circular Contact Type:Crimp Pin RoHS Compliant: No

Supplier's Site

Technical Specifications

  DigiKey PEI-Genesis Powell Electronics, Inc. Powell Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1178-MS27508E12B35P-ND Amphenol MS27508E12B35P MS27508E12B35P MS27508E12B35P 95J9689 42W0617
Product Name Circular Connector Assemblies MIL Spec Connector - MIL-DTL-38999 II Circular Conn, Rcpt, Size 12, 22Pos, Box; Military Specification Amphenol Industrial Circular Connector, Receptacle, Size 12, 22 Position, Box; Military Specification Amphenol Aerospace
Connector Type Circular / Cylindrical Connectors Military Connector Circular / Cylindrical Connectors; Military Connector Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data

Similar Products

Powerpole ® 15-45 Silver Plated Power Contacts #16/12 AWG - 1331-BK - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
4 suppliers
RJ45 INLINE COUPLER, 8 PIN, CROSSED - BB-RJ45FF8PC - Advantech
Specs
Connector Type Modular Connector and RJ Connector
Coupling / Adapter Coupling / Adapter
View Details
XC5(DIN-style Twin-contact Connectors)   - XC5B-3231-0 - Aratas America LLC
Specs
Connector Type Board to Board Connector; DIN Connector; Wire to Board Connector
Gender Female / Jack
Geometry Straight
View Details
5 suppliers