5015 Solder Box Mt. Recp. Pin Contacts
ER 2C 2#12 PIN RECP BOX
2 Position Circular Connector Receptacle, Male Pins Solder Cup
CONNECTOR
CONNECTOR
CIRCULAR CONNECTOR, RECEPTACLE, SIZE 16, 2 POSITION, BOX; Military Specification:MIL-DT
Allied stocks the parts on this page. Only two of the five shell types are shown and only a few of the available 286 insert configurations. Others are available by quote. See the 97 Series specifications for electrical specifications, dimensions and how to order.
Materials. Shells : High Grade Aluminum Alloy. Electrically conductive cadmium plate finish with olive drab chromate after treatment. Contacts : Solder Type. Pins and sockets are machined from copper alloy with a silver plate finish. Inserts : Resilient neoprene. Receptacles with pin contacts mate with plugs with socket contacts.
\fi0 Solid Shell-for general, non-environmental applications.\fi0
Not threaded for a strain relief cable clamp.
| Heilind Electronics, Inc. | PEI-Genesis | DigiKey | Powell Electronics, Inc. | Newark, An Avnet Company | Allied Electronics, Inc. | |
|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | MS3102A16-11P | Amphenol MS3102A16-11P | 339-MS3102A16-11P-ND | MS3102A16-11P | 96J7652 | 70010000 |
| Product Name | Connectors Mil-Qualified, Circular Body, All | Circular Connector Assemblies | MIL Spec Connector - MIL-DTL 5015, I | Circular Connector, Receptacle, Size 16, 2 Position, Box; Military Specification Amphenol Industrial | connector,box receptacle,class a,size 16,2 #12 solder pin contact,olive drab. | |
| Connector Type | Circular / Cylindrical Connectors | Circular / Cylindrical Connectors | Military Connector | Circular / Cylindrical Connectors; Military Connector | Military Connector | |
| Gender | Female / Jack | |||||
| Mounting | Panel Mount | Flanged | ||||
| Geometry | Straight | |||||
| Termination | Solder |