Amphenol Industrial Circular Connector Assemblies MS27484T22F55SC

Description
PLUG
Request a Quote Datasheet
Description
PLUG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Assemblies - 1178-MS27484T22F55SC-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
1178-MS27484T22F55SC-ND
Circular Connector Assemblies 1178-MS27484T22F55SC-ND
PLUG

PLUG

Buy Now Datasheet
Circular Connector Plug Size 22, 55 Position, Cable; Military Specification Amphenol Industrial - 31K3582 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug Size 22, 55 Position, Cable; Military Specification Amphenol Industrial
31K3582
Circular Connector Plug Size 22, 55 Position, Cable; Military Specification Amphenol Industrial 31K3582
CIRCULAR CONNECTOR PLUG SIZE 22, 55 POSITION, CABLE; Military Specification:MIL-DT L-38999 Series II; Circular Connector Shell Style:Straight Plug; No. of Contacts:55Contacts; Circular Contact Type:Crimp Socket; Coupling Style:BayonetRoHS Compliant: No

CIRCULAR CONNECTOR PLUG SIZE 22, 55 POSITION, CABLE; Military Specification:MIL-DTL-38999 Series II; Circular Connector Shell Style:Straight Plug; No. of Contacts:55Contacts; Circular Contact Type:Crimp Socket; Coupling Style:BayonetRoHS Compliant: No

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 1178-MS27484T22F55SC-ND 31K3582
Product Name Circular Connector Assemblies Circular Connector Plug Size 22, 55 Position, Cable; Military Specification Amphenol Industrial
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data