ITT Cannon Circular Connector Assemblies MS3101F14S-5P

Description
5 Position Circular Connector Receptacle, Male Pins Solder Cup
Request a Quote Datasheet
Description
5 Position Circular Connector Receptacle, Male Pins Solder Cup
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Assemblies - 1200-1189-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
1200-1189-ND
Circular Connector Assemblies 1200-1189-ND
5 Position Circular Connector Receptacle, Male Pins Solder Cup

5 Position Circular Connector Receptacle, Male Pins Solder Cup

Buy Now Datasheet
 - ITT Cannon MS3101F14S-5P - PEI-Genesis
Philadelphia, PA, United States
ER 5C 5#16S PIN RECP LINE

ER 5C 5#16S PIN RECP LINE

Buy Now
Circular Connector Plug Size 14S, 5 Position, Cable; Military Specification Itt Cannon - 16F1755 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug Size 14S, 5 Position, Cable; Military Specification Itt Cannon
16F1755
Circular Connector Plug Size 14S, 5 Position, Cable; Military Specification Itt Cannon 16F1755
CIRCULAR CONNECTOR PLUG SIZE 14S, 5 POSITION, CABLE; Military Specification:MIL-DT L-5015 Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:5Contacts; Circular Contact Type:Solder Pin; Insert Rotation:N RoHS Compliant: No

CIRCULAR CONNECTOR PLUG SIZE 14S, 5 POSITION, CABLE; Military Specification:MIL-DTL-5015 Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:5Contacts; Circular Contact Type:Solder Pin; Insert Rotation:N RoHS Compliant: No

Supplier's Site
Con Circ Cble Plug 05Ct Pin Itt Cannon - 12AC9978 - Newark, An Avnet Company
Chicago, IL, United States
Con Circ Cble Plug 05Ct Pin Itt Cannon
12AC9978
Con Circ Cble Plug 05Ct Pin Itt Cannon 12AC9978
CON CIRC CBLE PLUG 05CT PIN

CON CIRC CBLE PLUG 05CT PIN

Supplier's Site

Technical Specifications

  DigiKey PEI-Genesis Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1200-1189-ND ITT Cannon MS3101F14S-5P 16F1755 12AC9978
Product Name Circular Connector Assemblies Circular Connector Plug Size 14S, 5 Position, Cable; Military Specification Itt Cannon Con Circ Cble Plug 05Ct Pin Itt Cannon
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data

Similar Products

Interconnect Input/Output Connectors - Circular Connectors Type 849-02 - Rego Electronics Inc.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Male / Plug (optional feature); Female / Jack (optional feature)
Geometry Straight
View Details
Standard Telephone Jack - 859 - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Connector Type Phone Jack / Plug
Gender Female / Jack
Current Rating 10.0 amps
View Details
BiLobe® Connectors - Standards -Type Single Row - A55000-015 - Omnetics Connector Corporation
Specs
Connector Type Military Connector; Rectangular Connectors, Heavy Duty
Geometry Straight
Termination Through Hole
View Details