Amphenol Industrial Circular Connector Assemblies MS3101A20-27P

Description
ER 14C 14#16 PIN RECP
Request a Quote Datasheet
Description
ER 14C 14#16 PIN RECP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol MS3101A20-27P - PEI-Genesis
Philadelphia, PA, United States
ER 14C 14#16 PIN RECP

ER 14C 14#16 PIN RECP

Buy Now
Circular Connector Assemblies - 339-MS3101A20-27P-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
339-MS3101A20-27P-ND
Circular Connector Assemblies 339-MS3101A20-27P-ND
14 Position Circular Connector Receptacle, Male Pins Solder Cup

14 Position Circular Connector Receptacle, Male Pins Solder Cup

Buy Now Datasheet
Connectors Mil-Qualified, Circular Body, All - MS3101A20-27P - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Mil-Qualified, Circular Body, All
MS3101A20-27P
Connectors Mil-Qualified, Circular Body, All MS3101A20-27P
5015 SOLDER IN-LINE RECP. PIN CONTACTS

5015 SOLDER IN-LINE RECP. PIN CONTACTS

Buy Now
MIL Spec Connector - MIL-DTL 5015, I - MS3101A20-27P - Powell Electronics, Inc.
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL 5015, I
MS3101A20-27P
MIL Spec Connector - MIL-DTL 5015, I MS3101A20-27P
CONNECTOR

CONNECTOR

Buy Now
MIL Spec Connector - MIL-DTL 5015, I - MS3101A20-27P - Powell Electronics, Inc.
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL 5015, I
MS3101A20-27P
MIL Spec Connector - MIL-DTL 5015, I MS3101A20-27P
CONNECTOR

CONNECTOR

Buy Now
Swedesboro, NJ, United States
ER 14C 14#16 PIN RECP

ER 14C 14#16 PIN RECP

Buy Now
Circular Connector Plug Size 20, 14 Position, Cable; Military Specification Amphenol Industrial - 96J7336 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug Size 20, 14 Position, Cable; Military Specification Amphenol Industrial
96J7336
Circular Connector Plug Size 20, 14 Position, Cable; Military Specification Amphenol Industrial 96J7336
CIRCULAR CONNECTOR PLUG SIZE 20, 14 POSITION, CABLE; Military Specification:MIL-DT L-5015 Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:14Contacts; Circular Contact Type:Solder Pin; Insert Rotation:N RoHS Compliant: No

CIRCULAR CONNECTOR PLUG SIZE 20, 14 POSITION, CABLE; Military Specification:MIL-DTL-5015 Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:14Contacts; Circular Contact Type:Solder Pin; Insert Rotation:N RoHS Compliant: No

Supplier's Site
Circular Connector, Rcpt, 20-27, 14Pos; Military Specification Amphenol Industrial - 75X1974 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Rcpt, 20-27, 14Pos; Military Specification Amphenol Industrial
75X1974
Circular Connector, Rcpt, 20-27, 14Pos; Military Specification Amphenol Industrial 75X1974
CIRCULAR CONNECTOR, RCPT, 20-27, 14POS; Military Specification:MIL-DT L-5015 Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:14Contacts; Circular Contact Type:Solder Pin; Coupling Style:Threaded RoHS Compliant: No

CIRCULAR CONNECTOR, RCPT, 20-27, 14POS; Military Specification:MIL-DTL-5015 Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:14Contacts; Circular Contact Type:Solder Pin; Coupling Style:Threaded RoHS Compliant: No

Supplier's Site

Technical Specifications

  PEI-Genesis DigiKey Heilind Electronics, Inc. Powell Electronics, Inc. Powell Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number Amphenol MS3101A20-27P 339-MS3101A20-27P-ND MS3101A20-27P MS3101A20-27P MS3101A20-27P 96J7336 75X1974
Product Name Circular Connector Assemblies Connectors Mil-Qualified, Circular Body, All MIL Spec Connector - MIL-DTL 5015, I Circular Connector Plug Size 20, 14 Position, Cable; Military Specification Amphenol Industrial Circular Connector, Rcpt, 20-27, 14Pos; Military Specification Amphenol Industrial
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

PCI Express - 10018783-00013TLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Card Edge Connector
Voltage Rating 300 volts
Current Rating 1.1 amps
View Details
2 suppliers
Terminal Blocks - 39.1119 - Powell Electronics, Inc.
Specs
Termination PCB
View Details
Din Rail, Channel - 2946-2002-1981/1000-434-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 400 volts
Contact Size (AWG) 12 to 22 AWG
View Details
2 suppliers