ER 3C 3#16S SKT RECP
CONNECTOR
MIL-5015 MS/AC THREADED
CONNECTOR
ER 3C 3#16S SKT RECP
5015 Solder Box Mt. Recp. SKT Contacts
3 Position Circular Connector Receptacle, Female Sockets Solder Cup
Allied stocks the parts on this page. Only two of the five shell types are shown and only a few of the available 286 insert configurations. Others are available by quote. See the 97 Series specifications for electrical specifications, dimensions and how to order.
Materials. Shells : High Grade Aluminum Alloy. Electrically conductive cadmium plate finish with olive drab chromate after treatment. Contacts : Solder Type. Pins and sockets are machined from copper alloy with a silver plate finish. Inserts : Resilient neoprene. Receptacles with pin contacts mate with plugs with socket contacts.
\fi0 Solid Shell-for general, non-environmental applications.\fi0
Not threaded for a strain relief cable clamp.
CIRCULAR CONNECTOR, RECEPTACLE, SIZE 14S, 3 POSITION, BOX; Military Specification:MIL-DT
CIRCULAR CONN, RCPT, 14S-7, BOX MOUNT; Military Specification:MIL-DT
| PEI-Genesis | Powell Electronics, Inc. | Powell Electronics, Inc. | Heilind Electronics, Inc. | DigiKey | Allied Electronics, Inc. | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | Amphenol MS3102A14S-7S | MS3102A14S-7S | MS3102A14S-7S | MS3102A14S-7S | 339-MS3102A14S-7S-ND | 70009998 | 96J7626 | 99B3740 |
| Product Name | MIL Spec Connector - MIL-DTL 5015, I | Connectors Mil-Qualified, Circular Body, All | Circular Connector Assemblies | connector,box receptacle,class a,size 14s,3 #16 solder socket cont,olive drab | Circular Connector, Receptacle, Size 14S, 3 Position, Box; Military Specification Amphenol Industrial | Circular Conn, Rcpt, 14S-7, Box Mount; Military Specification Amphenol Industrial | ||
| Gender | Female / Jack | |||||||
| Connector Type | Military Connector | Circular / Cylindrical Connectors | Circular / Cylindrical Connectors | Military Connector | Circular / Cylindrical Connectors; Military Connector | Circular / Cylindrical Connectors; Military Connector | ||
| Mounting | Panel Mount | Flanged | ||||||
| Geometry | Straight | |||||||
| Termination | Solder |