Amphenol Industrial Circular Connector Assemblies MS27497T14B35S

Description
37 Position Circular Connector Receptacle, Female Sockets Crimp
Request a Quote Datasheet
Description
37 Position Circular Connector Receptacle, Female Sockets Crimp
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Assemblies - MS27497T14B35S-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
MS27497T14B35S-ND
Circular Connector Assemblies MS27497T14B35S-ND
37 Position Circular Connector Receptacle, Female Sockets Crimp

37 Position Circular Connector Receptacle, Female Sockets Crimp

Buy Now Datasheet
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL-38999 II
MS27497T14B35S
MIL Spec Connector - MIL-DTL-38999 II MS27497T14B35S
RECEPT

RECEPT

Buy Now
 - Amphenol MS27497T14B35S - PEI-Genesis
Philadelphia, PA, United States
JT 37C 37#22D SKT RECP

JT 37C 37#22D SKT RECP

Buy Now
Circular Connector, Rcpt, 14-35, Wall; Military Specification Amphenol Aerospace - 38T2767 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Rcpt, 14-35, Wall; Military Specification Amphenol Aerospace
38T2767
Circular Connector, Rcpt, 14-35, Wall; Military Specification Amphenol Aerospace 38T2767
CIRCULAR CONNECTOR, RCPT, 14-35, WALL; Military Specification:MIL-DT L-38999 Series II; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:37Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet RoHS Compliant: No

CIRCULAR CONNECTOR, RCPT, 14-35, WALL; Military Specification:MIL-DTL-38999 Series II; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:37Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Bayonet RoHS Compliant: No

Supplier's Site
Circular Connector Receptacle, Size 14, 37 Position, Wall; Military Specification Amphenol Industrial - 95J9680 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Receptacle, Size 14, 37 Position, Wall; Military Specification Amphenol Industrial
95J9680
Circular Connector Receptacle, Size 14, 37 Position, Wall; Military Specification Amphenol Industrial 95J9680
CIRCULAR CONNECTOR RECEPTACLE, SIZE 14, 37 POSITION, WALL; Military Specification:MIL-DT L-38999 Series II; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:37Contacts; Circular Contact Type:Crimp Socket RoHS Compliant: No

CIRCULAR CONNECTOR RECEPTACLE, SIZE 14, 37 POSITION, WALL; Military Specification:MIL-DTL-38999 Series II; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:37Contacts; Circular Contact Type:Crimp Socket RoHS Compliant: No

Supplier's Site

Technical Specifications

  DigiKey Powell Electronics, Inc. PEI-Genesis Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number MS27497T14B35S-ND MS27497T14B35S Amphenol MS27497T14B35S 38T2767 95J9680
Product Name Circular Connector Assemblies MIL Spec Connector - MIL-DTL-38999 II Circular Connector, Rcpt, 14-35, Wall; Military Specification Amphenol Aerospace Circular Connector Receptacle, Size 14, 37 Position, Wall; Military Specification Amphenol Industrial
Connector Type Circular / Cylindrical Connectors Military Connector Circular / Cylindrical Connectors; Military Connector Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data

Similar Products