Amphenol Industrial Circular Connector Assemblies MS27497E12F35S

Description
RECEPT
Request a Quote Datasheet
Description
RECEPT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Assemblies - 1178-MS27497E12F35S-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
1178-MS27497E12F35S-ND
Circular Connector Assemblies 1178-MS27497E12F35S-ND
RECEPT

RECEPT

Buy Now Datasheet
 - Amphenol MS27497E12F35S - PEI-Genesis
Philadelphia, PA, United States
JT 22C 22#22D SKT RECP

JT 22C 22#22D SKT RECP

Buy Now
Circular Connector Rcpt, Size 12, 22Pos, Wall; Military Specification Amphenol Industrial - 02M3832 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Rcpt, Size 12, 22Pos, Wall; Military Specification Amphenol Industrial
02M3832
Circular Connector Rcpt, Size 12, 22Pos, Wall; Military Specification Amphenol Industrial 02M3832
CIRCULAR CONNECTOR RCPT, SIZE 12, 22POS, WALL; Military Specification:MIL-DT L-38999 Series II; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:22Contacts; Circular Contact Type:Crimp Socket; Contact Plating:GoldRoHS Compliant: No

CIRCULAR CONNECTOR RCPT, SIZE 12, 22POS, WALL; Military Specification:MIL-DTL-38999 Series II; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:22Contacts; Circular Contact Type:Crimp Socket; Contact Plating:GoldRoHS Compliant: No

Supplier's Site
Circular Connector Receptacle, Size 12, 22 Position, Wall; Military Specification Amphenol Aerospace - 40W0336 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Receptacle, Size 12, 22 Position, Wall; Military Specification Amphenol Aerospace
40W0336
Circular Connector Receptacle, Size 12, 22 Position, Wall; Military Specification Amphenol Aerospace 40W0336
CIRCULAR CONNECTOR RECEPTACLE, SIZE 12, 22 POSITION, WALL; Military Specification:MIL-DT L-38999 Series II; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:22Contacts; Circular Contact Type:Crimp Socket RoHS Compliant: No

CIRCULAR CONNECTOR RECEPTACLE, SIZE 12, 22 POSITION, WALL; Military Specification:MIL-DTL-38999 Series II; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:22Contacts; Circular Contact Type:Crimp Socket RoHS Compliant: No

Supplier's Site

Technical Specifications

  DigiKey PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1178-MS27497E12F35S-ND Amphenol MS27497E12F35S 02M3832
Product Name Circular Connector Assemblies Circular Connector Rcpt, Size 12, 22Pos, Wall; Military Specification Amphenol Industrial
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data

Similar Products

Connector - 7 Pin Magnetic Power Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details
Blade Type Power Connector Contacts - 2243-1348-ND - DigiKey
Specs
Contact Size (AWG) 6 AWG
View Details
3 suppliers
High Frequency Mini-Lock Connectors - SMPM Series - Molex Signal Tech Industrial Ltd.
Specs
Connector Type Board Mount Connector; Circular / Cylindrical Connectors; Military Connector
Mounting Male Straight PCB Mount
View Details