DigiKey Datasheets for Electrical Connectors

Electrical connectors are devices that join electrical circuits together. Male connectors plug into receptacles, jacks, and outlets. Female connectors contain sockets to receive other devices.
Electrical Connectors: Learn more

Page: 1 500 1000 1500 1600 1650 1700 1750 1800 1850 1870 1880 1890 1900 1910 1920 1930 1931 1932 1933 1934 1935 1936 1937 1938 1939 1940 1941 1942 1950 1960 1970 1980 1990 2000 2050 2100 2150 2200 2212
Product Name Notes
"1 Position Receptacle Connector 0.079"" (2.00mm) Surface Mount Gold"
"10 Position Receptacle Connector 0.079"" (2.00mm) Surface Mount Gold"
"10 Position Receptacle Connector 0.079"" (2.00mm) Surface Mount, Right Angle Gold"
"10 Position Receptacle Connector 0.079"" (2.00mm) Through Hole Gold"
"10 Position Receptacle Connector 0.079"" (2.00mm) Through Hole, Right Angle Gold"
"12 Position Receptacle Connector 0.079"" (2.00mm) Surface Mount Gold"
"12 Position Receptacle Connector 0.079"" (2.00mm) Surface Mount, Right Angle Gold"
"12 Position Receptacle Connector 0.079"" (2.00mm) Through Hole Gold"
"12 Position Receptacle Connector 0.079"" (2.00mm) Through Hole, Right Angle Gold"
"2 Position Receptacle Connector 0.079"" (2.00mm) Surface Mount Gold"
"2 Position Receptacle Connector 0.079"" (2.00mm) Surface Mount, Right Angle Gold"
"2 Position Receptacle Connector 0.079"" (2.00mm) Through Hole Gold"
"2 Position Receptacle Connector 0.079"" (2.00mm) Through Hole Tin"
"2 Position Receptacle Connector 0.079"" (2.00mm) Through Hole, Right Angle Gold"
"3 Position Receptacle Connector 0.079"" (2.00mm) Surface Mount Gold"
"3 Position Receptacle Connector 0.079"" (2.00mm) Surface Mount, Right Angle Gold"
"3 Position Receptacle Connector 0.079"" (2.00mm) Through Hole Gold"
"3 Position Receptacle Connector 0.079"" (2.00mm) Through Hole Tin"
"3 Position Receptacle Connector 0.079"" (2.00mm) Through Hole, Right Angle Gold"
"4 Position Receptacle Connector 0.079"" (2.00mm) Surface Mount Gold"
"4 Position Receptacle Connector 0.079"" (2.00mm) Surface Mount, Right Angle Gold"
"4 Position Receptacle Connector 0.079"" (2.00mm) Through Hole Gold"
"4 Position Receptacle Connector 0.079"" (2.00mm) Through Hole Tin"
"4 Position Receptacle Connector 0.079"" (2.00mm) Through Hole, Right Angle Gold"
"5 Position Receptacle Connector 0.079"" (2.00mm) Surface Mount Gold"
"5 Position Receptacle Connector 0.079"" (2.00mm) Surface Mount, Right Angle Gold"
"5 Position Receptacle Connector 0.079"" (2.00mm) Through Hole Gold"
"5 Position Receptacle Connector 0.079"" (2.00mm) Through Hole Tin"
"5 Position Receptacle Connector 0.079"" (2.00mm) Through Hole, Right Angle Gold"
"6 Position Receptacle Connector 0.079"" (2.00mm) Surface Mount Gold"
"6 Position Receptacle Connector 0.079"" (2.00mm) Surface Mount, Right Angle Gold"
"6 Position Receptacle Connector 0.079"" (2.00mm) Through Hole Gold"
"6 Position Receptacle Connector 0.079"" (2.00mm) Through Hole Tin"
"6 Position Receptacle Connector 0.079"" (2.00mm) Through Hole, Right Angle Gold"
"6 Position Receptacle Connector 0.079"" (2.00mm) Through Hole, Right Angle Tin"
"8 Position Receptacle Connector 0.079"" (2.00mm) Surface Mount Gold"
"8 Position Receptacle Connector 0.079"" (2.00mm) Surface Mount, Right Angle Gold"
"8 Position Receptacle Connector 0.079"" (2.00mm) Through Hole Gold"
"8 Position Receptacle Connector 0.079"" (2.00mm) Through Hole, Right Angle Gold"
1 Position Receptacle Connector Through Hole Gold
1 Position Receptacle Connector Through Hole Tin
CONN PLUG MALE 10P GOLD SLDR CUP
CONN PLUG MALE 2P GOLD SLDR CUP
CONN PLUG MALE 3P GOLD SLDR CUP
CONN PLUG MALE 4P GOLD SLDR CUP
CONN PLUG MALE 5P GOLD SLDR CUP
CONN PLUG MALE 6P GOLD SLDR CUP
CONN PLUG MALE 7P GOLD SLDR CUP
CONN PLUG MALE 8P GOLD SLDR CUP
CONN RCPT 10POS 0.079 GOLD SMD
CONN RCPT 2MM 10POS DL HORZ PCB
CONN RCPT 2MM 10POS DL HORZ SMD
CONN RCPT 2MM 12POS DL HORZ PCB
CONN RCPT 2MM 2POS SGL HORZ SMD
CONN RCPT 2MM 3POS SGL HORZ PCB
CONN RCPT 2MM 4POS DL HORZ PCB
CONN RCPT 2MM 4POS DL HORZ SMD
CONN RCPT 2MM 4POS SGL HORZ PCB
CONN RCPT 2MM 4POS SGL HORZ SMD
CONN RCPT 2MM 5POS SGL HORZ PCB
CONN RCPT 2MM 6POS DL HORZ PCB
CONN RCPT 2MM 6POS DL HORZ SMD
CONN RCPT 2MM 6POS SGL HORZ PCB
CONN RCPT 2MM 8POS DL HORZ PCB
CONN RCPT 2MM 8POS DL HORZ SMD
CONN RCPT 3POS 0.079 GOLD SMD
CONN RCPT 4P 0.079 GOLD SMD R/A
CONN RCPT 4POS 0.079 GOLD SMD
CONN RCPT 8POS 0.079 GOLD SMD
CONN RCPT FMALE 10P GOLD SLD CUP
CONN RCPT FMALE 10POS GOLD SLDR
CONN RCPT FMALE 2P GOLD SLDR CUP
CONN RCPT FMALE 2POS GOLD SLDR
CONN RCPT FMALE 3P GOLD SLDR CUP
CONN RCPT FMALE 3POS GOLD SLDR
CONN RCPT FMALE 4P GOLD SLDR CUP
CONN RCPT FMALE 4POS GOLD SLDR
CONN RCPT FMALE 5P GOLD SLDR CUP
CONN RCPT FMALE 5POS GOLD SLDR
CONN RCPT FMALE 6P GOLD SLDR CUP
CONN RCPT FMALE 6POS GOLD SLDR
CONN RCPT FMALE 7P GOLD SLDR CUP
CONN RCPT FMALE 7POS GOLD SLDR
CONN RCPT FMALE 8P GOLD SLDR CUP
CONN RCPT FMALE 8POS GOLD SLDR
METAL COLLET SIZE 1, 6.2MM
METAL COLLET SIZE 1, 7.2MM, IP50
METAL COLLET SIZE 1, 7.2MM
PLASTIC COLLET SIZE 1, 3.9MM
PLASTIC COLLET SIZE 1, 5.2MM
PLASTIC COLLET SIZE 1, 6.5MM
PLASTIC FEMALE CONNECTOR FRONT N
PLASTIC MALE PLUG BACK NUT SIZE

<< Prev Next >>