CONNECTOR
CONNECTOR
CONNECTOR
ER 7C 7#12 PIN RECP
5015 Solder Wall Mt Recp. Pin Contacts
MIL-5015 MS/AC THREADED RECEPT
CIRCULAR CONNECTOR, RECEPTACLE, SIZE 20, 7 POSITION, WALL; Military Specification:MIL-DT
Circular Connector, MIL-C-5015 Series (VG95234), Receptacle, 7, Pin, Solder, Panel Mount RoHS Compliant: No
CONN RCPT 7POS WALL MNT W/PINS
| Powell Electronics, Inc. | PEI-Genesis | Heilind Electronics, Inc. | DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | Utmel Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | MS3100A20-15P | Amphenol MS3100A20-15P | MS3100A20-15P | 339-MS3100A20-15P-ND | 96J6961 | 75X1710 | 52-MS3100A20-15P |
| Product Name | MIL Spec Connector - MIL-DTL 5015, I | Connectors Mil-Qualified, Circular Body, All | Circular Connector Assemblies | Circular Connector, Receptacle, Size 20, 7 Position, Wall; Military Specification Amphenol Industrial | Circular Connector, Mil-C-5015 Series (Vg95234), Receptacle, 7, Pin, Solder, Panel Mount Rohs Compliant Amphenol Industrial | CONN RCPT 7POS WALL MNT W/PINS | |
| Connector Type | Military Connector | Circular / Cylindrical Connectors | Circular / Cylindrical Connectors | Circular / Cylindrical Connectors; Military Connector | Circular / Cylindrical Connectors | ||
| Gender | Female / Jack | ||||||
| Mounting | Panel Mount | ||||||
| Voltage Rating | 500 to 700 volts | 500 to 700 volts |