Amphenol Industrial MIL Spec Connector - MIL-DTL 5015, I MS3101E24-28P

Description
CONNECTOR
Request a Quote Datasheet
Description
CONNECTOR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL 5015, I
MS3101E24-28P
MIL Spec Connector - MIL-DTL 5015, I MS3101E24-28P
CONNECTOR

CONNECTOR

Buy Now
Swedesboro, NJ, United States
ER 24C 24#16 PIN RECP LINE

ER 24C 24#16 PIN RECP LINE

Buy Now
Connectors Mil-Qualified, Circular Body, All - MS3101E24-28P - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Mil-Qualified, Circular Body, All
MS3101E24-28P
Connectors Mil-Qualified, Circular Body, All MS3101E24-28P
5015 E Solder In-Line Recp. Pin Contacts

5015 E Solder In-Line Recp. Pin Contacts

Buy Now
Circular Connector Assemblies - 339-MS3101E24-28P-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
339-MS3101E24-28P-ND
Circular Connector Assemblies 339-MS3101E24-28P-ND
24 Position Circular Connector Receptacle, Male Pins Solder Cup

24 Position Circular Connector Receptacle, Male Pins Solder Cup

Buy Now Datasheet
 - Amphenol MS3101E24-28P - PEI-Genesis
Philadelphia, PA, United States
ER 24C 24#16 PIN RECP LINE

ER 24C 24#16 PIN RECP LINE

Buy Now
Circular Connector Plug Size 24, 24 Position, Cable; Military Specification Amphenol Industrial - 96J7503 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Plug Size 24, 24 Position, Cable; Military Specification Amphenol Industrial
96J7503
Circular Connector Plug Size 24, 24 Position, Cable; Military Specification Amphenol Industrial 96J7503
CIRCULAR CONNECTOR PLUG SIZE 24, 24 POSITION, CABLE; Military Specification:MIL-DT L-5015 Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:24Contacts; Circular Contact Type:Solder Pin; Insert Rotation:N RoHS Compliant: No

CIRCULAR CONNECTOR PLUG SIZE 24, 24 POSITION, CABLE; Military Specification:MIL-DTL-5015 Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:24Contacts; Circular Contact Type:Solder Pin; Insert Rotation:N RoHS Compliant: No

Supplier's Site
Mil Spec Cir Conn, Rcpt, 24-28, Solder; Military Specification Amphenol Industrial - 34H5225 - Newark, An Avnet Company
Chicago, IL, United States
Mil Spec Cir Conn, Rcpt, 24-28, Solder; Military Specification Amphenol Industrial
34H5225
Mil Spec Cir Conn, Rcpt, 24-28, Solder; Military Specification Amphenol Industrial 34H5225
MIL SPEC CIR CONN, RCPT, 24-28, SOLDER; Military Specification:MIL-DT L-5015 Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:24Contacts; Circular Contact Type:Solder Pin; Coupling Style:Threaded RoHS Compliant: No

MIL SPEC CIR CONN, RCPT, 24-28, SOLDER; Military Specification:MIL-DTL-5015 Series; Circular Connector Shell Style:Cable Mount Receptacle; No. of Contacts:24Contacts; Circular Contact Type:Solder Pin; Coupling Style:Threaded RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Powell Electronics, Inc. Heilind Electronics, Inc. DigiKey PEI-Genesis Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number MS3101E24-28P MS3101E24-28P MS3101E24-28P 339-MS3101E24-28P-ND Amphenol MS3101E24-28P 96J7503 34H5225
Product Name MIL Spec Connector - MIL-DTL 5015, I Connectors Mil-Qualified, Circular Body, All Circular Connector Assemblies Circular Connector Plug Size 24, 24 Position, Cable; Military Specification Amphenol Industrial Mil Spec Cir Conn, Rcpt, 24-28, Solder; Military Specification Amphenol Industrial
Connector Type Military Connector Circular / Cylindrical Connectors Circular / Cylindrical Connectors Circular / Cylindrical Connectors; Military Connector Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data

Similar Products

HMS02 series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Geometry Straight
View Details
Line Socket, solder terminal, DIN Plug/Socket - 4850.3600 - SCHURTER Inc
Specs
Gender Male / Plug; Female / Jack
Termination solder terminal silver plated
Voltage Rating 100 volts
View Details
2 suppliers
Headers, Plugs and Sockets - BB-CON-WR2-ND - DigiKey
Specs
Geometry Straight; 180°
Mounting Free Hanging (In-Line)
View Details