Amphenol Aerospace Corporation Circular Connector Assemblies MS27656T17F6P

Description
RECEPT
Request a Quote Datasheet
Description
RECEPT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Assemblies - 1178-MS27656T17F6P-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
1178-MS27656T17F6P-ND
Circular Connector Assemblies 1178-MS27656T17F6P-ND
RECEPT

RECEPT

Buy Now Datasheet
 - Amphenol MS27656T17F6P - PEI-Genesis
Philadelphia, PA, United States
LJT 6C 6#12 PIN RECP

LJT 6C 6#12 PIN RECP

Buy Now
Circular Connector, Receptacle, Size 17, 6 Position, Wall; Military Specification Amphenol Aerospace - 31M2693 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Receptacle, Size 17, 6 Position, Wall; Military Specification Amphenol Aerospace
31M2693
Circular Connector, Receptacle, Size 17, 6 Position, Wall; Military Specification Amphenol Aerospace 31M2693
CIRCULAR CONNECTOR, RECEPTACLE, SIZE 17, 6 POSITION, WALL; Military Specification:MIL-DT L-38999 Series I; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:6Contacts; Circular Contact Type:Crimp Pin RoHS Compliant: No

CIRCULAR CONNECTOR, RECEPTACLE, SIZE 17, 6 POSITION, WALL; Military Specification:MIL-DTL-38999 Series I; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:6Contacts; Circular Contact Type:Crimp Pin RoHS Compliant: No

Supplier's Site

Technical Specifications

  DigiKey PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1178-MS27656T17F6P-ND Amphenol MS27656T17F6P 31M2693
Product Name Circular Connector Assemblies Circular Connector, Receptacle, Size 17, 6 Position, Wall; Military Specification Amphenol Aerospace
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data

Similar Products

Powerpole ® 15-45 25A Right Angle PCB Contacts Tin Plated 25.07mm, Bottom Row, High Detent - 1317G12-BK - Anderson Power Products
Specs
Geometry Right Angle
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
3 suppliers
Circular Connector Assemblies - ECJ.2B.312.CYC-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Mounting Panel Mount
Current Rating 7.0 amps
View Details
2 suppliers