2 Position Circular Connector Receptacle, Female Sockets Solder Cup
MS3102A12S-3S-RES SOLDER BOX MTG RECEPT, OD
MIL-5015 MS/AC THREADED
CONNECTOR
CONNECTOR
ER 2C 2#16S SKT RECP BOX
ER 2C 2#16S SKT RECP BOX
Allied stocks the parts on this page. Only two of the five shell types are shown and only a few of the available 286 insert configurations. Others are available by quote. See the 97 Series specifications for electrical specifications, dimensions and how to order.
Materials. Shells : High Grade Aluminum Alloy. Electrically conductive cadmium plate finish with olive drab chromate after treatment. Contacts : Solder Type. Pins and sockets are machined from copper alloy with a silver plate finish. Inserts : Resilient neoprene. Receptacles with pin contacts mate with plugs with socket contacts.
\fi0 Solid Shell-for general, non-environmental applications.\fi0
Not threaded for a strain relief cable clamp.
CIRCULAR CONNECTOR, RECEPTACLE, SIZE 12S, 2 POSITION, BOX; Military Specification:MIL-DT
CIRCULAR CONN, RCPT, 12S-3, BOX MOUNT; Military Specification:MIL-DT
Circular Connector, MIL-DTL-5015 Solder, Threaded, Circular Military RoHS Compliant: No
| DigiKey | Heilind Electronics, Inc. | Powell Electronics, Inc. | Powell Electronics, Inc. | PEI-Genesis | Allied Electronics, Inc. | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 339-MS3102A12S-3S-ND | MS3102A12S-3S | MS3102A12S-3S | MS3102A12S-3S | Amphenol MS3102A12S-3S | 70009992 | 96J7586 | 07H7336 |
| Product Name | Circular Connector Assemblies | Connectors Circlr,Industrial,Metal,Assembld/Kitted | MIL Spec Connector - MIL-DTL 5015, I | connector,box receptacle,class a,size 12s,2 #16 solder socket cont,olive drab | Circular Connector, Receptacle, Size 12S, 2 Position, Box; Military Specification Amphenol Industrial | Circular Conn, Rcpt, 12S-3, Box Mount; Military Specification Amphenol Industrial | ||
| Connector Type | Circular / Cylindrical Connectors | Military Connector | Military Connector | Circular / Cylindrical Connectors; Military Connector | Circular / Cylindrical Connectors; Military Connector | |||
| Mounting | Panel Mount | Flanged | ||||||
| Gender | Female / Jack | Female / Jack | ||||||
| Geometry | Straight | |||||||
| Termination | Solder |