DigiKey Datasheets for Electrical Connectors

Electrical connectors are devices that join electrical circuits together. Male connectors plug into receptacles, jacks, and outlets. Female connectors contain sockets to receive other devices.
Electrical Connectors: Learn more

Page: 1 500 1000 1500 1600 1650 1700 1750 1800 1850 1870 1880 1890 1900 1910 1920 1929 1930 1931 1932 1933 1934 1935 1936 1937 1938 1939 1940 1941 1950 1960 1970 1980 1990 2000 2050 2100 2150 2200 2212
Product Name Notes
"314 Position Female Connector MXM 3.0 Gold 0.020"" (0.50mm) Black"
"52 Position Female Connector PCI Express Mini Card Gold 0.031"" (0.80mm)"
"76 Position Female Connector PCI Express Mini Card Gold 0.031"" (0.80mm)"
200 Position SODIMM DDR SDRAM Socket Surface Mount, 25° Angle
200 Position SODIMM DDR2 SDRAM Socket Surface Mount, 25° Angle
204 Position SODIMM DDR3 SDRAM Socket Surface Mount, Right Angle, Screw Mount
75 OHM MMCX JACK OR PLUG
8 Position Circular Connector Jack, Female Sockets IDC
BEND RELIEF BLACK 2.5MM
BEND RELIEF BLACK 3.0MM
BEND RELIEF BLACK 3.5MM
BEND RELIEF BLACK 4.0MM
BEND RELIEF BLACK 4.5MM
BEND RELIEF BLACK 5.0MM
BEND RELIEF BLACK 5.5MM
BEND RELIEF BLACK 6.0MM
BEND RELIEF BLUE 2.5MM
BEND RELIEF BLUE 3.0MM
BEND RELIEF BLUE 3.5MM
BEND RELIEF BLUE 4.0MM
BEND RELIEF BLUE 4.5MM
BEND RELIEF BLUE 5.0MM
BEND RELIEF BLUE 5.5MM
BEND RELIEF BLUE 6.0MM
BEND RELIEF GRAY 2.5MM
BEND RELIEF GRAY 3.0MM
BEND RELIEF GRAY 3.5MM
BEND RELIEF GRAY 4.0MM
BEND RELIEF GRAY 4.5MM
BEND RELIEF GRAY 5.0MM
BEND RELIEF GRAY 5.5MM
BEND RELIEF GRAY 6.0MM
BEND RELIEF GREEN 2.5MM
BEND RELIEF GREEN 3.0MM
BEND RELIEF GREEN 3.5MM
BEND RELIEF GREEN 4.0MM
BEND RELIEF GREEN 4.5MM
BEND RELIEF GREEN 5.0MM
BEND RELIEF GREEN 5.5MM
BEND RELIEF GREEN 6.0MM
BEND RELIEF RED 2.5MM
BEND RELIEF RED 3.0MM
BEND RELIEF RED 3.5MM
BEND RELIEF RED 4.0MM
BEND RELIEF RED 4.5MM
BEND RELIEF RED 5.0MM
BEND RELIEF RED 5.5MM
BEND RELIEF RED 6.0MM
BEND RELIEF YELLOW 2.5MM
BEND RELIEF YELLOW 3.0MM
BEND RELIEF YELLOW 3.5MM
BEND RELIEF YELLOW 4.0MM
BEND RELIEF YELLOW 4.5MM
BEND RELIEF YELLOW 5.0MM
BEND RELIEF YELLOW 5.5MM
BEND RELIEF YELLOW 6.0MM
BREAKAWAY PLUG 24 CTS, KEYWAY N
BREAKAWAY RECEPTACLE 24 CTS FOR
COAX CONN
CONN BACKSHELL ADPT SZ55 BLACK
CONN BACKSHELL SZ75 BLACK
CONN MICRO-D PLG 100POS SLDR CUP
CONN MICRO-D RCPT 100P SLDR CUP
CONN MICRO-D RCPT 51POS SLDR CUP
CONN MICRO-D RCPT 69POS SLDR CUP
CONN MMCX JACK R/A 75 OHM SOLDER
CONN MMCX PLUG 75 OHM SOLDER
CONN MMCX RCPT
CONN PLUG FMALE 10P GOLD SLD CUP
CONN PLUG FMALE 2P GOLD SLDR CUP
CONN PLUG FMALE 3P GOLD SLDR CUP
CONN PLUG FMALE 4P GOLD SLDR CUP
CONN PLUG FMALE 5P GOLD SLDR CUP
CONN PLUG FMALE 6P GOLD SLDR CUP
CONN PLUG FMALE 7P GOLD SLDR CUP
CONN PLUG FMALE 8P GOLD SLDR CUP
CONN PLUG MALE 10P GOLD SLDR CUP
CONN PLUG MALE 2P GOLD SLDR CUP
CONN PLUG MALE 3P GOLD SLDR CUP
CONN PLUG MALE 4P GOLD SLDR CUP
CONN PLUG MALE 5P GOLD SLDR CUP
CONN PLUG MALE 6P GOLD SLDR CUP
CONN PLUG MALE 7P GOLD SLDR CUP
CONN PLUG MALE 8P GOLD SLDR CUP
CONN RCPT FMALE 10P GOLD SLD CUP
CONN RCPT FMALE 10POS GOLD SLDR
CONN RCPT FMALE 2P GOLD SLDR CUP
CONN RCPT FMALE 2POS GOLD SLDR
CONN RCPT FMALE 3P GOLD SLDR CUP
CONN RCPT FMALE 3POS GOLD SLDR
CONN RCPT FMALE 4P GOLD SLDR CUP
CONN RCPT FMALE 4POS GOLD SLDR
CONN RCPT FMALE 5P GOLD SLDR CUP
CONN RCPT FMALE 5POS GOLD SLDR
CONN RCPT FMALE 6P GOLD SLDR CUP
CONN RCPT FMALE 6POS GOLD SLDR
CONN RCPT FMALE 7P GOLD SLDR CUP
CONN RCPT FMALE 7POS GOLD SLDR
CONN RCPT FMALE 8P GOLD SLDR CUP
CONN RCPT FMALE 8POS GOLD SLDR
Connector Latch For PCI Express Mini Card
CONNECTOR
EMI/RFI BACKSHELL WITH STANDARD
HSC Connector Receptacle, Male Pin 50Ohm Surface Mount Solder
JSC Connector Receptacle, Male Pin 50Ohm Surface Mount Solder
LSC Connector Receptacle, Female Socket 50Ohm Surface Mount Solder
LSC Connector Receptacle, Male Pin 50Ohm Surface Mount Solder
M12 D-CODE IP67 FIELD ATTACH CON
MALE, CABLE PLUG, 2 POS, STRAIGH
METAL COLLET SIZE 0, 3.2MM, IP50
METAL COLLET SIZE 0, 3.2MM
METAL COLLET SIZE 0, 4.2MM, IP50
METAL COLLET SIZE 0, 4.2MM
METAL COLLET SIZE 0, 4.5MM, IP50
METAL COLLET SIZE 0, 4.5MM
METAL COLLET SIZE 0, 5.5MM, IP50
METAL COLLET SIZE 0, 5.5MM
METAL COLLET SIZE 1, 4.2MM, IP50
METAL COLLET SIZE 1, 4.2MM
METAL COLLET SIZE 1, 6.2MM, IP50
MM-322-069-213-0000- 900
MM-322-069-2A3-0000- 900
MM-323-051-213-0000
MM-323-069-213-0000
MM-352-051-000-2200
MM-422-100-213-0000- 900
MM-422-100-213-0000
MMC RECEPTACLE FLANGE ORING
MMC RECEPTACLE WASHER
MMCSD PLUG STAINLESS STEEL WITH
MMCSD RECEPTACLE STAINLESS STEEL
MMCX (V) CONN
MMCX (V) Connector Jack, Female Socket 50Ohm Board Edge, Cutout; Surface Mount Solder
MMCX (V) Connector Jack, Female Socket 50Ohm Through Hole Solder
MMCX (V) Connector Plug, Male Pin 50Ohm Free Hanging (In-Line), Right Angle Solder
MMCX Connector Jack, Female Socket 50Ohm Board Edge, Cutout; Surface Mount Solder
MMCX Connector Jack, Female Socket 50Ohm Surface Mount Solder
MMCX Connector Jack, Female Socket 50Ohm Surface Mount, Right Angle Solder
MMCX Connector Jack, Female Socket 50Ohm Through Hole Solder
MMCX Connector Jack, Female Socket 50Ohm Through Hole, Right Angle Solder
MMCX Connector Jack, Female Socket 75Ohm Through Hole Solder
MMCX Connector Jack, Female Socket 75Ohm Through Hole, Right Angle Solder
MMCX Connector Plug, Male Pin 50Ohm Board Edge, Cutout; Surface Mount Solder
MMCX Connector Plug, Male Pin 50Ohm Free Hanging (In-Line) Solder
MMCX Connector Plug, Male Pin 50Ohm Free Hanging (In-Line), Right Angle Solder
MMCX Connector Plug, Male Pin 50Ohm Surface Mount Solder
MMCX Connector Plug, Male Pin 50Ohm Surface Mount, Through Hole Solder
MMCX Connector Plug, Male Pin 50Ohm Through Hole Solder
MMCX Connector Plug, Male Pin 50Ohm Through Hole, Right Angle Solder
MMCX Connector Plug, Male Pin 75Ohm Free Hanging (In-Line) Solder
MMCX Connector Plug, Male Pin 75Ohm Free Hanging (In-Line), Right Angle Solder
MMCX Connector Plug, Male Pin Free Hanging (In-Line) Crimp
MMCX Connector Plug, Male Pin Free Hanging (In-Line), Right Angle Crimp
MMCX Connector Receptacle, Female Socket 50Ohm Board Edge, Cutout; Surface Mount Solder
MMCX Connector Receptacle, Female Socket 50Ohm Surface Mount Solder
MMCX Connector Receptacle, Female Socket 50Ohm Through Hole Solder
MMCX Connector Receptacle, Female Socket 50Ohm Through Hole, Right Angle Solder
MMIP12W12F00830
MMIP12W12M00830
RF CONNECTORS / COAXIAL CONNECTO
STAINLESS STEEL NOTCHED NUT FOR
SWD Connector Receptacle, Female Socket 50Ohm Surface Mount Solder
SWF Connector Receptacle, Female Socket 50Ohm Surface Mount Solder
SWG Connector Receptacle, Female Socket 50Ohm Surface Mount Solder
SWH Connector Receptacle, Female Socket 50Ohm Surface Mount Solder
SWH Connector Receptacle, Male Pin 50Ohm Surface Mount Solder
SWJ Connector Receptacle, Female Socket 50Ohm Surface Mount Solder
SWJ Connector Receptacle, Male Pin 50Ohm Surface Mount Solder

<< Prev Next >>