Shenzhen Shengyu Electronics Technology Limited Datasheets for Board Mount Power Supplies

Board mount power supplies are devices that can be embedded or mounted on computer boards or general PCB boards.
Board Mount Power Supplies: Learn more

Page: 1 4 5 6 7 8 9 10 11 12 13 14 15 16 20 30 40 41
Product Name Notes
DC DC CONVERTER +/-12V 10W
DC DC CONVERTER +/-12V 12W
DC DC CONVERTER +/-12V 15W
DC DC CONVERTER +/-12V 2W
DC DC CONVERTER +/-12V 3W
DC DC CONVERTER +/-12V 4W
DC DC CONVERTER +/-12V 5W
DC DC CONVERTER +/-12V 6W
DC DC CONVERTER +/-12V 8W
DC DC CONVERTER +/-15V 10W
DC DC CONVERTER +/-15V 12W
DC DC CONVERTER +/-15V 15W
DC DC CONVERTER +/-15V 2W
DC DC CONVERTER +/-15V 3W
DC DC CONVERTER +/-15V 4W
DC DC CONVERTER +/-15V 5W
DC DC CONVERTER +/-15V 6W
DC DC CONVERTER +/-15V 8W
DC DC CONVERTER +/-24V 2W
DC DC CONVERTER +/-24V 3W
DC DC CONVERTER +/-24V 4W
DC DC CONVERTER +/-24V 5W
DC DC CONVERTER +/-24V 6W
DC DC CONVERTER +/-3.3V 10W
DC DC CONVERTER +/-3.3V 2W
DC DC CONVERTER +/-3.3V 3W
DC DC CONVERTER +/-3.3V 4W
DC DC CONVERTER +/-3.3V 5W
DC DC CONVERTER +/-3.3V 6W
DC DC CONVERTER +/-3V 3W
DC DC CONVERTER +/-5V 10W
DC DC CONVERTER +/-5V 2W
DC DC CONVERTER +/-5V 3W
DC DC CONVERTER +/-5V 4W
DC DC CONVERTER +/-5V 5W
DC DC CONVERTER +/-5V 6W
DC DC CONVERTER +/-5V 8W
DC DC CONVERTER +/-9V 2W
DC DC CONVERTER +/-9V 3W
DC DC CONVERTER +/-9V 4W
DC DC CONVERTER +/-9V 5W
DC DC CONVERTER +/-9V 6W
DC DC CONVERTER 12V 10W
DC DC CONVERTER 12V 12W
DC DC CONVERTER 12V 15W
DC DC CONVERTER 12V 1W
DC DC CONVERTER 12V 2W
DC DC CONVERTER 12V 3W
DC DC CONVERTER 12V 4W
DC DC CONVERTER 12V 50W
DC DC CONVERTER 12V 5W
DC DC CONVERTER 12V 6W
DC DC CONVERTER 12V 75W
DC DC CONVERTER 12V 8W
DC DC CONVERTER 15V 10W
DC DC CONVERTER 15V 12W
DC DC CONVERTER 15V 15W
DC DC CONVERTER 15V 1W
DC DC CONVERTER 15V 2W
DC DC CONVERTER 15V 30W
DC DC CONVERTER 15V 3W
DC DC CONVERTER 15V 4W
DC DC CONVERTER 15V 50W
DC DC CONVERTER 15V 5W
DC DC CONVERTER 15V 6W
DC DC CONVERTER 15V 8W
DC DC CONVERTER 2.5V 10W
DC DC CONVERTER 2.5V 12W
DC DC CONVERTER 24V 1W
DC DC CONVERTER 24V 2W
DC DC CONVERTER 24V 3W
DC DC CONVERTER 24V 4W
DC DC CONVERTER 24V 5W
DC DC CONVERTER 24V 6W
DC DC CONVERTER 3.3V 10W
DC DC CONVERTER 3.3V 12W
DC DC CONVERTER 3.3V 15W
DC DC CONVERTER 3.3V 1W
DC DC CONVERTER 3.3V 2W
DC DC CONVERTER 3.3V 3W
DC DC CONVERTER 3.3V 4W
DC DC CONVERTER 3.3V 5W
DC DC CONVERTER 3.3V 66W
DC DC CONVERTER 3.3V 6W
DC DC CONVERTER 3.3V 8W
DC DC CONVERTER 5.1V 15W
DC DC CONVERTER 5V 100W
DC DC CONVERTER 5V 10W
DC DC CONVERTER 5V 12W
DC DC CONVERTER 5V 1W
DC DC CONVERTER 5V 2W
DC DC CONVERTER 5V 30W
DC DC CONVERTER 5V 3W
DC DC CONVERTER 5V 4W
DC DC CONVERTER 5V 50W
DC DC CONVERTER 5V 5W
DC DC CONVERTER 5V 6W
DC DC CONVERTER 5V 75W
DC DC CONVERTER 5V 8W
DC DC CONVERTER 9V 1W
DC DC CONVERTER 9V 2W
DC DC CONVERTER 9V 3W
DC DC CONVERTER 9V 4W
DC DC CONVERTER 9V 5W
DC DC CONVERTER 9V 6W

<< Prev Next >>