XP Power JCD05 Series DC-DC Converter 5 W, 2:1 Input JCD0524D24

Description
• 4-6 Watts • 2:1 Input Range • Industry Standard Package • 1600 VDC Isolation • Continuous Short Circuit Protection • 3 Year Warranty
Request a Quote Datasheet
Description
• 4-6 Watts • 2:1 Input Range • Industry Standard Package • 1600 VDC Isolation • Continuous Short Circuit Protection • 3 Year Warranty
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
JCD05 Series DC-DC Converter 5 W, 2:1 Input - JCD0524D24 - XP Power
Sunnyvale, CA, USA
JCD05 Series DC-DC Converter 5 W, 2:1 Input
JCD0524D24
JCD05 Series DC-DC Converter 5 W, 2:1 Input JCD0524D24
• 4-6 Watts • 2:1 Input Range • Industry Standard Package • 1600 VDC Isolation • Continuous Short Circuit Protection • 3 Year Warranty

• 4-6 Watts
• 2:1 Input Range
• Industry Standard Package
• 1600 VDC Isolation
• Continuous Short Circuit Protection
• 3 Year Warranty

Supplier's Site Datasheet
DC DC Converters - 1470-1901-5-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
1470-1901-5-ND
DC DC Converters 1470-1901-5-ND
Isolated Module DC DC Converter 2 Output 24V -24V 104mA 18V - 36V Input

Isolated Module DC DC Converter 2 Output 24V -24V 104mA 18V - 36V Input

Buy Now Datasheet
Dc-Dc Converter, Iso Pol, 2 O/p, 5W, 24V, -24V; Power Supply Approvals Xp Power - 62T2075 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, Iso Pol, 2 O/p, 5W, 24V, -24V; Power Supply Approvals Xp Power
62T2075
Dc-Dc Converter, Iso Pol, 2 O/p, 5W, 24V, -24V; Power Supply Approvals Xp Power 62T2075
DC-DC CONVERTER, ISO POL, 2 O/P, 5W, 24V, -24V; Power Supply Approvals:ITE; Input Ratio:2:1; Output Power Max:5W; No. of Outputs:2 Output; Output Voltage - Output 1:24V; Output Current - Output 1:104mA; Output Voltage - Output 2:-24VRoHS Compliant: Yes

DC-DC CONVERTER, ISO POL, 2 O/P, 5W, 24V, -24V; Power Supply Approvals:ITE; Input Ratio:2:1; Output Power Max:5W; No. of Outputs:2 Output; Output Voltage - Output 1:24V; Output Current - Output 1:104mA; Output Voltage - Output 2:-24VRoHS Compliant: Yes

Supplier's Site Datasheet
Power Supplies - Board Mount - DC DC Converters - JCD0524D24 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
JCD0524D24
Power Supplies - Board Mount - DC DC Converters JCD0524D24
DC DC CONVERTER +/-24V 5W

DC DC CONVERTER +/-24V 5W

Supplier's Site

Technical Specifications

  XP Power DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Power Supplies Power Supplies Power Supplies Power Supplies
Product Number JCD0524D24 1470-1901-5-ND 62T2075 JCD0524D24
Product Name JCD05 Series DC-DC Converter 5 W, 2:1 Input DC DC Converters Dc-Dc Converter, Iso Pol, 2 O/p, 5W, 24V, -24V; Power Supply Approvals Xp Power Power Supplies - Board Mount - DC DC Converters
Type DC-DC Converter DC-DC Converter; 1 DC-DC Converter DC-DC Converter
Applications Instrumentation ITE (Commercial)
Operating Temperature -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F)
DC Output Voltage -24.0 to 24.0 volts 24.0 volts
DC Output Current -0.1040 to 0.1040 amps 0.1040 amps 0.1040 amps
Unlock Full Specs
to access all available technical data

Similar Products

AC-to-DC Power Supplies - MMP-PS-1A-24V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Type DC Power Supply
DC Output Voltage 24.0 volts
DC Output Current 1 amps
View Details
AC/DC Adapters - 1176634 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type AC / DC Adapter; Medical Power Supply
Technology Switching Power Supply
Adapter Plug Type Interchangeable
View Details