The JCE0324D15 is a DC-DC converter from the JCE03 Series by XP Power, designed to deliver a dual output of ±15.0 V with a maximum output current of ±100 mA. It operates within a 2:1 input voltage range of 18-36 VDC and features an efficiency of 81%. The converter is housed in a DIP24 plastic case and is capable of withstanding an operating temperature range from -40 °C to +100 °C. It offers 1500 VDC isolation, with an optional 3000 VDC isolation available. The device requires no minimum load and includes short circuit protection with auto recovery. It is suitable for applications requiring reliable power conversion in challenging environments.
Features:
Isolated Module DC DC Converter 2 Output 15V -15V 100mA, 100mA 18V - 36V Input
DC-DC CONVERTER, 2 O/P, 3W, DIP; Power Supply Approvals:ITE; Input Ratio:2:1; Output Power Max:3W; No. of Outputs:2 Output; Output Voltage - Output 1:15V; Output Current - Output 1:100mA; Output Voltage - Output 2:-15V; Width:31.75mmRoHS Compliant: Yes
DC DC CONVERTER +/-15V 3W
| XP Power | DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Power Supplies | Power Supplies | Power Supplies | Power Supplies |
| Product Number | JCE0324D15 | 1470-2905-5-ND | 44Y5606 | JCE0324D15 |
| Product Name | JCE03 Series DC-DC Converter | DC DC Converters | Dc-Dc Converter, 2 O/p, 3W, Dip; Power Supply Approvals Xp Power | Power Supplies - Board Mount - DC DC Converters |
| Type | DC-DC Converter | DC-DC Converter; 1 | DC-DC Converter | DC-DC Converter |
| Form Factor | Board Mount | Board Mount | Board Mount | |
| Applications | Instrumentation | ITE (Commercial) | ||
| Operating Temperature | -40 to 100 C (-40 to 212 F) | -40 to 100 C (-40 to 212 F) | -40 to 100 C (-40 to 212 F) | |
| DC Output Voltage | -15.0 to 15.0 volts | 15.0 volts |