XP Power JCH Series DC/DC Converter JCH1012S12

Description
• 10 Watts • 2:1 Input Range • Industry Standard Package • 1500 VDC Isolation • Continuous Short Circuit Protection • 3 Year Warranty
Request a Quote Datasheet
Description
• 10 Watts • 2:1 Input Range • Industry Standard Package • 1500 VDC Isolation • Continuous Short Circuit Protection • 3 Year Warranty
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
JCH Series DC/DC Converter - JCH1012S12 - XP Power
Sunnyvale, CA, USA
JCH Series DC/DC Converter
JCH1012S12
JCH Series DC/DC Converter JCH1012S12
• 10 Watts • 2:1 Input Range • Industry Standard Package • 1500 VDC Isolation • Continuous Short Circuit Protection • 3 Year Warranty

• 10 Watts
• 2:1 Input Range
• Industry Standard Package
• 1500 VDC Isolation
• Continuous Short Circuit Protection
• 3 Year Warranty

Supplier's Site Datasheet
DC DC Converters - 1470-1966-5-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
1470-1966-5-ND
DC DC Converters 1470-1966-5-ND
Isolated Module DC DC Converter 1 Output 12V 833mA 9V - 18V Input

Isolated Module DC DC Converter 1 Output 12V 833mA 9V - 18V Input

Buy Now Datasheet
Power Supplies - Board Mount - DC DC Converters - JCH1012S12 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
JCH1012S12
Power Supplies - Board Mount - DC DC Converters JCH1012S12
DC DC CONVERTER 12V 10W

DC DC CONVERTER 12V 10W

Supplier's Site
Dc-Dc Converter, Iso Pol, 1 O/p, 10W, 833Ma, 12V; Power Supply Approvals Xp Power - 04R8677 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, Iso Pol, 1 O/p, 10W, 833Ma, 12V; Power Supply Approvals Xp Power
04R8677
Dc-Dc Converter, Iso Pol, 1 O/p, 10W, 833Ma, 12V; Power Supply Approvals Xp Power 04R8677
DC-DC CONVERTER, ISO POL, 1 O/P, 10W, 833mA, 12V; Power Supply Approvals:ITE; Input Ratio:2:1; Output Power Max:10W; No. of Outputs:1 Output; Output Voltage - Output 1:12V; Output Current - Output 1:833mA; Output Voltage - Output 2:-RoHS Compliant: Yes

DC-DC CONVERTER, ISO POL, 1 O/P, 10W, 833mA, 12V; Power Supply Approvals:ITE; Input Ratio:2:1; Output Power Max:10W; No. of Outputs:1 Output; Output Voltage - Output 1:12V; Output Current - Output 1:833mA; Output Voltage - Output 2:-RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  XP Power DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies Power Supplies
Product Number JCH1012S12 1470-1966-5-ND JCH1012S12 04R8677
Product Name JCH Series DC/DC Converter DC DC Converters Power Supplies - Board Mount - DC DC Converters Dc-Dc Converter, Iso Pol, 1 O/p, 10W, 833Ma, 12V; Power Supply Approvals Xp Power
Type DC-DC Converter DC-DC Converter; 1 DC-DC Converter DC-DC Converter
Technology Switching Power Supply Switching Power Supply
Form Factor Board Mount Board Mount Board Mount
Applications Instrumentation, Industrial ITE (Commercial)
Operating Temperature -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F)
Unlock Full Specs
to access all available technical data

Similar Products

Gold Box - Unregulated Power Supplies -  - Acopian Power Supplies
Specs
Type DC Power Supply; AC/DC Converter
Form Factor DIN Rail; Wall Mount
Applications Instrumentation
View Details
DC to AC Inverters -  - Quantaflex Printed Electronics Inc.
Quantaflex Printed Electronics Inc.
Specs
Type DC/AC Inverter
AC Output Voltage 115.0 volts
Output Frequency 4.00E-4 MHz
View Details
AC/DC Adapters - 1176637 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type AC / DC Adapter
Technology Switching Power Supply
Adapter Plug Type Interchangeable
View Details