XP Power JCD05 Series DC-DC Converter 5 W, 2:1 Input JCD0524S15

Description
• 4-6 Watts • 2:1 Input Range • Industry Standard Package • 1600 VDC Isolation • Continuous Short Circuit Protection • 3 Year Warranty
Request a Quote Datasheet
Description
• 4-6 Watts • 2:1 Input Range • Industry Standard Package • 1600 VDC Isolation • Continuous Short Circuit Protection • 3 Year Warranty
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
JCD05 Series DC-DC Converter 5 W, 2:1 Input - JCD0524S15 - XP Power
Sunnyvale, CA, USA
JCD05 Series DC-DC Converter 5 W, 2:1 Input
JCD0524S15
JCD05 Series DC-DC Converter 5 W, 2:1 Input JCD0524S15
• 4-6 Watts • 2:1 Input Range • Industry Standard Package • 1600 VDC Isolation • Continuous Short Circuit Protection • 3 Year Warranty

• 4-6 Watts
• 2:1 Input Range
• Industry Standard Package
• 1600 VDC Isolation
• Continuous Short Circuit Protection
• 3 Year Warranty

Supplier's Site Datasheet
DC DC Converters - 1470-1905-5-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
1470-1905-5-ND
DC DC Converters 1470-1905-5-ND
Isolated Module DC DC Converter 1 Output 15V 333mA 18V - 36V Input

Isolated Module DC DC Converter 1 Output 15V 333mA 18V - 36V Input

Buy Now Datasheet
Power Supplies - Board Mount - DC DC Converters - JCD0524S15 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
JCD0524S15
Power Supplies - Board Mount - DC DC Converters JCD0524S15
DC DC CONVERTER 15V 5W

DC DC CONVERTER 15V 5W

Supplier's Site
Isolated Board Mount Dc/dc Converter, Dip, Fixed, Through Hole, 5 W, 15 V, 333 Ma Rohs Compliant Xp Power - 75T7040 - Newark, An Avnet Company
Chicago, IL, United States
Isolated Board Mount Dc/dc Converter, Dip, Fixed, Through Hole, 5 W, 15 V, 333 Ma Rohs Compliant Xp Power
75T7040
Isolated Board Mount Dc/dc Converter, Dip, Fixed, Through Hole, 5 W, 15 V, 333 Ma Rohs Compliant Xp Power 75T7040
Isolated Board Mount DC/DC Converter, DIP, Fixed, Through Hole, 5 W, 15 V, 333 mA RoHS Compliant: Yes

Isolated Board Mount DC/DC Converter, DIP, Fixed, Through Hole, 5 W, 15 V, 333 mA RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  XP Power DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies Power Supplies
Product Number JCD0524S15 1470-1905-5-ND JCD0524S15 75T7040
Product Name JCD05 Series DC-DC Converter 5 W, 2:1 Input DC DC Converters Power Supplies - Board Mount - DC DC Converters Isolated Board Mount Dc/dc Converter, Dip, Fixed, Through Hole, 5 W, 15 V, 333 Ma Rohs Compliant Xp Power
Type DC-DC Converter DC-DC Converter; 1 DC-DC Converter DC-DC Converter
Applications Instrumentation ITE (Commercial)
Operating Temperature -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F)
DC Output Voltage 15.0 volts
DC Output Current 0.3330 amps 0.3330 amps
Unlock Full Specs
to access all available technical data

Similar Products

Delta AC to DC 100-240V 400W Open Frame with PFC - 96PSO-A400W19-M - Advantech
Specs
Type AC / DC Adapter
Form Factor Open Frame
Operating Temperature -10 to 50 C (14 to 122 F)
View Details
Microprocessor-ControlledElectronic Unit - EBN853 - ABB Measurement & Analytics
Specs
Type Programmable Power Supply
Applications Instrumentation
Operating Temperature -25 to 55 C (-13 to 131 F)
View Details
Portable X-Ray Power Supply - XRS050N200 - Voltage Multipliers, Inc.
Specs
Type High Voltage
Applications Instrumentation
Operating Temperature -10 to 50 C (14 to 122 F)
View Details