XP Power JCD06 Series DC-DC Converter 6 W, 2:1 Input JCD0612S24

Description
• 4-6 Watts • 2:1 Input Range • Industry Standard Package • 1600 VDC Isolation • Continuous Short Circuit Protection • 3 Year Warranty
Request a Quote Datasheet
Description
• 4-6 Watts • 2:1 Input Range • Industry Standard Package • 1600 VDC Isolation • Continuous Short Circuit Protection • 3 Year Warranty
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
JCD06 Series DC-DC Converter 6 W, 2:1 Input - JCD0612S24 - XP Power
Sunnyvale, CA, USA
JCD06 Series DC-DC Converter 6 W, 2:1 Input
JCD0612S24
JCD06 Series DC-DC Converter 6 W, 2:1 Input JCD0612S24
• 4-6 Watts • 2:1 Input Range • Industry Standard Package • 1600 VDC Isolation • Continuous Short Circuit Protection • 3 Year Warranty

• 4-6 Watts
• 2:1 Input Range
• Industry Standard Package
• 1600 VDC Isolation
• Continuous Short Circuit Protection
• 3 Year Warranty

Supplier's Site Datasheet
DC DC Converters - JCD0612S24-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
JCD0612S24-ND
DC DC Converters JCD0612S24-ND
Isolated Module DC DC Converter 1 Output 24V 250mA 9V - 18V Input

Isolated Module DC DC Converter 1 Output 24V 250mA 9V - 18V Input

Buy Now Datasheet
Dc-Dc Converter, Iso Pol, 1 O/p, 6W, 250Ma, 24V; Power Supply Approvals Xp Power - 62T2112 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, Iso Pol, 1 O/p, 6W, 250Ma, 24V; Power Supply Approvals Xp Power
62T2112
Dc-Dc Converter, Iso Pol, 1 O/p, 6W, 250Ma, 24V; Power Supply Approvals Xp Power 62T2112
DC-DC CONVERTER, ISO POL, 1 O/P, 6W, 250mA, 24V; Power Supply Approvals:ITE; Input Ratio:2:1; Output Power Max:6W; No. of Outputs:1 Output; Output Voltage - Output 1:24V; Output Current - Output 1:250mA; Output Voltage - Output 2:- RoHS Compliant: Yes

DC-DC CONVERTER, ISO POL, 1 O/P, 6W, 250mA, 24V; Power Supply Approvals:ITE; Input Ratio:2:1; Output Power Max:6W; No. of Outputs:1 Output; Output Voltage - Output 1:24V; Output Current - Output 1:250mA; Output Voltage - Output 2:- RoHS Compliant: Yes

Supplier's Site Datasheet
Power Supplies - Board Mount - DC DC Converters - JCD0612S24 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
JCD0612S24
Power Supplies - Board Mount - DC DC Converters JCD0612S24
DC DC CONVERTER 24V 6W

DC DC CONVERTER 24V 6W

Supplier's Site

Technical Specifications

  XP Power DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Power Supplies Power Supplies Power Supplies Power Supplies
Product Number JCD0612S24 JCD0612S24-ND 62T2112 JCD0612S24
Product Name JCD06 Series DC-DC Converter 6 W, 2:1 Input DC DC Converters Dc-Dc Converter, Iso Pol, 1 O/p, 6W, 250Ma, 24V; Power Supply Approvals Xp Power Power Supplies - Board Mount - DC DC Converters
Type DC-DC Converter DC-DC Converter; 1 DC-DC Converter DC-DC Converter
Applications Instrumentation ITE (Commercial)
Operating Temperature -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F)
DC Output Voltage 24.0 volts 24.0 volts
DC Output Current 0.2500 amps 0.2500 amps 0.2500 amps
Unlock Full Specs
to access all available technical data

Similar Products

HeNe Laser Power Supply - LP6100P - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Type High Voltage; Laser Power Supply
Applications Helium Neon Lasers
Operating Temperature -5 to 60 C (23 to 140 F)
View Details
Programmable Power / 4U Programmable DC Power - hea6987-ea-psi-11500-60-4u-wc-30000w-32206 - TPS Elektronik GmbH
Specs
Form Factor Rack Mount
AC Output Voltage 0.0 to 1500.0 volts
AC Output Current 0.0 to 60 amps
View Details