XP Power JCA02 Series DC/DC Converter JCA0224S12

Description
• 2-3 Watts • Compact 1.0 x 0.8 Inch Metal Package • Industry Standard Pinout • 2:1 Input Range • Single & Dual Outputs • 3 Year Warranty
Request a Quote Datasheet
Description
• 2-3 Watts • Compact 1.0 x 0.8 Inch Metal Package • Industry Standard Pinout • 2:1 Input Range • Single & Dual Outputs • 3 Year Warranty
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
JCA02 Series DC/DC Converter - JCA0224S12 - XP Power
Sunnyvale, CA, USA
JCA02 Series DC/DC Converter
JCA0224S12
JCA02 Series DC/DC Converter JCA0224S12
• 2-3 Watts • Compact 1.0 x 0.8 Inch Metal Package • Industry Standard Pinout • 2:1 Input Range • Single & Dual Outputs • 3 Year Warranty

• 2-3 Watts
• Compact 1.0 x 0.8 Inch Metal Package
• Industry Standard Pinout
• 2:1 Input Range
• Single & Dual Outputs
• 3 Year Warranty

Supplier's Site Datasheet
DC DC Converters - 1470-1675-5-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
1470-1675-5-ND
DC DC Converters 1470-1675-5-ND
Isolated Module DC DC Converter 1 Output 12V 170mA 18V - 36V Input

Isolated Module DC DC Converter 1 Output 12V 170mA 18V - 36V Input

Buy Now Datasheet
Dc-Dc Converter, Iso Pol, 1 O/p, 2W, 170Ma, 12V; Power Supply Approvals Xp Power - 32M6325 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, Iso Pol, 1 O/p, 2W, 170Ma, 12V; Power Supply Approvals Xp Power
32M6325
Dc-Dc Converter, Iso Pol, 1 O/p, 2W, 170Ma, 12V; Power Supply Approvals Xp Power 32M6325
DC-DC CONVERTER, ISO POL, 1 O/P, 2W, 170mA, 12V; Power Supply Approvals:ITE; Input Ratio:2:1; Output Power Max:2W; No. of Outputs:1 Output; Output Voltage - Output 1:12V; Output Current - Output 1:170mA; Output Voltage - Output 2:- RoHS Compliant: Yes

DC-DC CONVERTER, ISO POL, 1 O/P, 2W, 170mA, 12V; Power Supply Approvals:ITE; Input Ratio:2:1; Output Power Max:2W; No. of Outputs:1 Output; Output Voltage - Output 1:12V; Output Current - Output 1:170mA; Output Voltage - Output 2:- RoHS Compliant: Yes

Supplier's Site Datasheet
Power Supplies - Board Mount - DC DC Converters - JCA0224S12 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
JCA0224S12
Power Supplies - Board Mount - DC DC Converters JCA0224S12
DC DC CONVERTER 12V 2W

DC DC CONVERTER 12V 2W

Supplier's Site

Technical Specifications

  XP Power DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Power Supplies Power Supplies Power Supplies Power Supplies
Product Number JCA0224S12 1470-1675-5-ND 32M6325 JCA0224S12
Product Name JCA02 Series DC/DC Converter DC DC Converters Dc-Dc Converter, Iso Pol, 1 O/p, 2W, 170Ma, 12V; Power Supply Approvals Xp Power Power Supplies - Board Mount - DC DC Converters
Type DC-DC Converter DC-DC Converter; 1 DC-DC Converter DC-DC Converter
Technology Switching Power Supply Switching Power Supply
Applications Instrumentation ITE (Commercial)
Operating Temperature -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F)
DC Output Voltage 12.0 volts 12.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

PS-24 Open Power Supply - PS-24 - Placid Industries
Specs
Type DC Power Supply
Form Factor Open Frame
DC Output Voltage 24.0 volts
View Details
2 suppliers
1.5 - 30W DC-DC Converters - CCG10-48-15Dx - TDK-Lambda Europe GmbH
Specs
Type DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 90 C (-40 to 194 F)
View Details