XP Power JCG15 Series DC-DC Converter JCG1512S12

Description
• High Power Density • 2:1 Input Range • Operating Temperature -40C to +100C • Single and Dual Outputs • 3 Year Warranty
Request a Quote Datasheet
Description
• High Power Density • 2:1 Input Range • Operating Temperature -40C to +100C • Single and Dual Outputs • 3 Year Warranty
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
JCG15 Series DC-DC Converter - JCG1512S12 - XP Power
Sunnyvale, CA, USA
JCG15 Series DC-DC Converter
JCG1512S12
JCG15 Series DC-DC Converter JCG1512S12
• High Power Density • 2:1 Input Range • Operating Temperature -40C to +100C • Single and Dual Outputs • 3 Year Warranty

• High Power Density
• 2:1 Input Range
• Operating Temperature -40C to +100C
• Single and Dual Outputs
• 3 Year Warranty

Supplier's Site Datasheet
DC DC Converters - 1470-1958-5-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
1470-1958-5-ND
DC DC Converters 1470-1958-5-ND
Isolated Module DC DC Converter 1 Output 12V 1.25A 9V - 18V Input

Isolated Module DC DC Converter 1 Output 12V 1.25A 9V - 18V Input

Buy Now Datasheet
Power Supplies - Board Mount - DC DC Converters - JCG1512S12 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
JCG1512S12
Power Supplies - Board Mount - DC DC Converters JCG1512S12
DC DC CONVERTER 12V 15W

DC DC CONVERTER 12V 15W

Supplier's Site
Isolated Board Mount Dc/dc Converter, Dip, Fixed, Through Hole, 15 W, 12 V, 1.25 A Rohs Compliant Xp Power - 94T3146 - Newark, An Avnet Company
Chicago, IL, United States
Isolated Board Mount Dc/dc Converter, Dip, Fixed, Through Hole, 15 W, 12 V, 1.25 A Rohs Compliant Xp Power
94T3146
Isolated Board Mount Dc/dc Converter, Dip, Fixed, Through Hole, 15 W, 12 V, 1.25 A Rohs Compliant Xp Power 94T3146
Isolated Board Mount DC/DC Converter, DIP, Fixed, Through Hole, 15 W, 12 V, 1.25 A RoHS Compliant: Yes

Isolated Board Mount DC/DC Converter, DIP, Fixed, Through Hole, 15 W, 12 V, 1.25 A RoHS Compliant: Yes

Supplier's Site Datasheet
Dc-Dc Converter, Iso Pol, 1 O/p, 15W, 1.25A, 12V; Power Supply Approvals Xp Power - 89T3529 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, Iso Pol, 1 O/p, 15W, 1.25A, 12V; Power Supply Approvals Xp Power
89T3529
Dc-Dc Converter, Iso Pol, 1 O/p, 15W, 1.25A, 12V; Power Supply Approvals Xp Power 89T3529
DC-DC CONVERTER, ISO POL, 1 O/P, 15W, 1.25A, 12V; Power Supply Approvals:ITE; Input Ratio:2:1; Output Power Max:15W; No. of Outputs:1 Output; Output Voltage - Output 1:12V; Output Current - Output 1:1.25A; Output Voltage - Output 2:-RoHS Compliant: Yes

DC-DC CONVERTER, ISO POL, 1 O/P, 15W, 1.25A, 12V; Power Supply Approvals:ITE; Input Ratio:2:1; Output Power Max:15W; No. of Outputs:1 Output; Output Voltage - Output 1:12V; Output Current - Output 1:1.25A; Output Voltage - Output 2:-RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  XP Power DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies Power Supplies Power Supplies
Product Number JCG1512S12 1470-1958-5-ND JCG1512S12 94T3146 89T3529
Product Name JCG15 Series DC-DC Converter DC DC Converters Power Supplies - Board Mount - DC DC Converters Isolated Board Mount Dc/dc Converter, Dip, Fixed, Through Hole, 15 W, 12 V, 1.25 A Rohs Compliant Xp Power Dc-Dc Converter, Iso Pol, 1 O/p, 15W, 1.25A, 12V; Power Supply Approvals Xp Power
Type DC-DC Converter DC-DC Converter; 1 DC-DC Converter DC-DC Converter DC-DC Converter
Technology Switching Power Supply Switching Power Supply
Applications Instrumentation, Industrial ITE (Commercial)
Operating Temperature -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F)
DC Output Voltage 12.0 volts 12.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

PS250, PS600 and PS1000 Selectone® Standby Battery/Back-up Power Supplies - PS250 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type DC Power Supply
Form Factor Wall Mount
Operating Temperature 0 to 49 C (32 to 120 F)
View Details