XP Power IZ Series DC/DC Converter IZ2412SA

Description
• 3 Watts • Regulated Single & Dual Output • Wide 2:1 Input Range • SIP Package • 1600 VDC Isolation • 3 Year Warranty
Request a Quote Datasheet
Description
• 3 Watts • Regulated Single & Dual Output • Wide 2:1 Input Range • SIP Package • 1600 VDC Isolation • 3 Year Warranty
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
IZ Series DC/DC Converter - IZ2412SA - XP Power
Sunnyvale, CA, USA
IZ Series DC/DC Converter
IZ2412SA
IZ Series DC/DC Converter IZ2412SA
• 3 Watts • Regulated Single & Dual Output • Wide 2:1 Input Range • SIP Package • 1600 VDC Isolation • 3 Year Warranty

• 3 Watts
• Regulated Single & Dual Output
• Wide 2:1 Input Range
• SIP Package
• 1600 VDC Isolation
• 3 Year Warranty

Supplier's Site Datasheet
DC DC Converters - 1470-1648-5-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
1470-1648-5-ND
DC DC Converters 1470-1648-5-ND
Isolated Module DC DC Converter 1 Output 12V 250mA 18V - 36V Input

Isolated Module DC DC Converter 1 Output 12V 250mA 18V - 36V Input

Buy Now Datasheet
Power Supplies - Board Mount - DC DC Converters - IZ2412SA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
IZ2412SA
Power Supplies - Board Mount - DC DC Converters IZ2412SA
DC DC CONVERTER 12V 3W

DC DC CONVERTER 12V 3W

Supplier's Site
Dc-Dc Converter, Iso Pol, 1 O/p, 3W, 250Ma, 12V; Power Supply Approvals Xp Power - 04R8643 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, Iso Pol, 1 O/p, 3W, 250Ma, 12V; Power Supply Approvals Xp Power
04R8643
Dc-Dc Converter, Iso Pol, 1 O/p, 3W, 250Ma, 12V; Power Supply Approvals Xp Power 04R8643
DC-DC CONVERTER, ISO POL, 1 O/P, 3W, 250mA, 12V; Power Supply Approvals:ITE; Input Ratio:2:1; Output Power Max:3W; No. of Outputs:1 Output; Output Voltage - Output 1:12V; Output Current - Output 1:250mA; Output Voltage - Output 2:- RoHS Compliant: Yes

DC-DC CONVERTER, ISO POL, 1 O/P, 3W, 250mA, 12V; Power Supply Approvals:ITE; Input Ratio:2:1; Output Power Max:3W; No. of Outputs:1 Output; Output Voltage - Output 1:12V; Output Current - Output 1:250mA; Output Voltage - Output 2:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  XP Power DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies Power Supplies
Product Number IZ2412SA 1470-1648-5-ND IZ2412SA 04R8643
Product Name IZ Series DC/DC Converter DC DC Converters Power Supplies - Board Mount - DC DC Converters Dc-Dc Converter, Iso Pol, 1 O/p, 3W, 250Ma, 12V; Power Supply Approvals Xp Power
Type DC-DC Converter DC-DC Converter; 1 DC-DC Converter DC-DC Converter
Technology Switching Power Supply Switching Power Supply
Form Factor Board Mount Board Mount Board Mount
Applications Instrumentation, Industrial ITE (Commercial)
Operating Temperature -40 to 70 C (-40 to 158 F) -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F)
Unlock Full Specs
to access all available technical data

Similar Products

HeNe Laser Power Supply - LP6100P - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Type High Voltage; Laser Power Supply
Applications Helium Neon Lasers
Operating Temperature -5 to 60 C (23 to 140 F)
View Details
Programmable Power / 6U Programmable DC Power - hea6848-ea-pu-11000-160-6u-60000w-32067 - TPS Elektronik GmbH
Specs
Form Factor Rack Mount
AC Output Voltage 0.0 to 1000.0 volts
AC Output Current 0.0 to 160 amps
View Details