XP Power JCH Series DC/DC Converter JCH1024S3V3

Description
• 10 Watts • 2:1 Input Range • Industry Standard Package • 1500 VDC Isolation • Continuous Short Circuit Protection • 3 Year Warranty
Request a Quote Datasheet
Description
• 10 Watts • 2:1 Input Range • Industry Standard Package • 1500 VDC Isolation • Continuous Short Circuit Protection • 3 Year Warranty
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
JCH Series DC/DC Converter - JCH1024S3V3 - XP Power
Sunnyvale, CA, USA
JCH Series DC/DC Converter
JCH1024S3V3
JCH Series DC/DC Converter JCH1024S3V3
• 10 Watts • 2:1 Input Range • Industry Standard Package • 1500 VDC Isolation • Continuous Short Circuit Protection • 3 Year Warranty

• 10 Watts
• 2:1 Input Range
• Industry Standard Package
• 1500 VDC Isolation
• Continuous Short Circuit Protection
• 3 Year Warranty

Supplier's Site Datasheet
DC DC Converters - JCH1024S3V3-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
JCH1024S3V3-ND
DC DC Converters JCH1024S3V3-ND
Isolated Module DC DC Converter 1 Output 3.3V 2A 18V - 36V Input

Isolated Module DC DC Converter 1 Output 3.3V 2A 18V - 36V Input

Buy Now Datasheet
Dc-Dc Converter, Iso Pol, 1 O/p, 10W, 2A, 3.3V; Power Supply Approvals Xp Power - 04R8685 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, Iso Pol, 1 O/p, 10W, 2A, 3.3V; Power Supply Approvals Xp Power
04R8685
Dc-Dc Converter, Iso Pol, 1 O/p, 10W, 2A, 3.3V; Power Supply Approvals Xp Power 04R8685
DC-DC CONVERTER, ISO POL, 1 O/P, 10W, 2A, 3.3V; Power Supply Approvals:ITE; Input Ratio:2:1; Output Power Max:10W; No. of Outputs:1 Output; Output Voltage - Output 1:3.3V; Output Current - Output 1:2A; Output Voltage - Output 2:- RoHS Compliant: Yes

DC-DC CONVERTER, ISO POL, 1 O/P, 10W, 2A, 3.3V; Power Supply Approvals:ITE; Input Ratio:2:1; Output Power Max:10W; No. of Outputs:1 Output; Output Voltage - Output 1:3.3V; Output Current - Output 1:2A; Output Voltage - Output 2:- RoHS Compliant: Yes

Supplier's Site Datasheet
Power Supplies - Board Mount - DC DC Converters - JCH1024S3V3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
JCH1024S3V3
Power Supplies - Board Mount - DC DC Converters JCH1024S3V3
DC DC CONVERTER 3.3V 10W

DC DC CONVERTER 3.3V 10W

Supplier's Site

Technical Specifications

  XP Power DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Power Supplies Power Supplies Power Supplies Power Supplies
Product Number JCH1024S3V3 JCH1024S3V3-ND 04R8685 JCH1024S3V3
Product Name JCH Series DC/DC Converter DC DC Converters Dc-Dc Converter, Iso Pol, 1 O/p, 10W, 2A, 3.3V; Power Supply Approvals Xp Power Power Supplies - Board Mount - DC DC Converters
Type DC-DC Converter DC-DC Converter; 1 DC-DC Converter DC-DC Converter
Technology Switching Power Supply Switching Power Supply
Form Factor Board Mount Board Mount Board Mount
Applications Instrumentation, Industrial ITE (Commercial)
Operating Temperature -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F)
Unlock Full Specs
to access all available technical data

Similar Products

Programmable Power / 6U Programmable DC Power - hea6932-ea-pul-11500-120-6u-wc-32151 - TPS Elektronik GmbH
Specs
Form Factor Rack Mount
AC Output Voltage 0.0 to 1500.0 volts
AC Output Current 0.0 to 120 amps
View Details
Microprocessor-ControlledElectronic Unit - EBS852 - ABB Measurement & Analytics
Specs
Type Programmable Power Supply
Applications Instrumentation
Operating Temperature -30 to 85 C (-22 to 185 F)
View Details
Space Products - AFLS2815S - Micross Components, Inc.
Micross Components, Inc.
Specs
Type DC-DC Converter
Applications Space Products
Operating Temperature 85 C (185 F)
View Details
Power Supplies - 5000005338-SE - TE Connectivity
Specs
DC Output Voltage 12.0 volts
DC Output Current 0.4200 amps
View Details