XP Power JCE03 Series DC-DC Converter JCE0312D12

Description
Features: 2:1 Input Range DIP24 Plastic Case Operating Temperature -40 °C to +100 °C Single & Dual Outputs 1500 VDC Isolation, 3000 VDC Option Fully Regulated Output No Minimum Load Required 3 Year Warranty
Request a Quote Datasheet
Description
Features: 2:1 Input Range DIP24 Plastic Case Operating Temperature -40 °C to +100 °C Single & Dual Outputs 1500 VDC Isolation, 3000 VDC Option Fully Regulated Output No Minimum Load Required 3 Year Warranty
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
JCE03 Series DC-DC Converter - JCE0312D12 - XP Power
Sunnyvale, CA, USA
JCE03 Series DC-DC Converter
JCE0312D12
JCE03 Series DC-DC Converter JCE0312D12
Features: 2:1 Input Range DIP24 Plastic Case Operating Temperature -40 °C to +100 °C Single & Dual Outputs 1500 VDC Isolation, 3000 VDC Option Fully Regulated Output No Minimum Load Required 3 Year Warranty

Features:

  • 2:1 Input Range
  • DIP24 Plastic Case
  • Operating Temperature -40 °C to +100 °C
  • Single & Dual Outputs
  • 1500 VDC Isolation, 3000 VDC Option
  • Fully Regulated Output
  • No Minimum Load Required
  • 3 Year Warranty
Supplier's Site Datasheet
DC DC Converters - 1470-2894-5-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
1470-2894-5-ND
DC DC Converters 1470-2894-5-ND
Isolated Module DC DC Converter 2 Output 12V -12V 125mA, 125mA 9V - 18V Input

Isolated Module DC DC Converter 2 Output 12V -12V 125mA, 125mA 9V - 18V Input

Buy Now Datasheet
Power Supplies - Board Mount - DC DC Converters - JCE0312D12 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
JCE0312D12
Power Supplies - Board Mount - DC DC Converters JCE0312D12
DC DC CONVERTER +/-12V 3W

DC DC CONVERTER +/-12V 3W

Supplier's Site
Dc-Dc Converter, 2 O/p, 3W, Dip; Power Supply Approvals Xp Power - 44Y5584 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 2 O/p, 3W, Dip; Power Supply Approvals Xp Power
44Y5584
Dc-Dc Converter, 2 O/p, 3W, Dip; Power Supply Approvals Xp Power 44Y5584
DC-DC CONVERTER, 2 O/P, 3W, DIP; Power Supply Approvals:ITE; Input Ratio:2:1; Output Power Max:3W; No. of Outputs:2 Output; Output Voltage - Output 1:12V; Output Current - Output 1:125mA; Output Voltage - Output 2:-12V; Width:31.75mmRoHS Compliant: Yes

DC-DC CONVERTER, 2 O/P, 3W, DIP; Power Supply Approvals:ITE; Input Ratio:2:1; Output Power Max:3W; No. of Outputs:2 Output; Output Voltage - Output 1:12V; Output Current - Output 1:125mA; Output Voltage - Output 2:-12V; Width:31.75mmRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  XP Power DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies Power Supplies
Product Number JCE0312D12 1470-2894-5-ND JCE0312D12 44Y5584
Product Name JCE03 Series DC-DC Converter DC DC Converters Power Supplies - Board Mount - DC DC Converters Dc-Dc Converter, 2 O/p, 3W, Dip; Power Supply Approvals Xp Power
Type DC-DC Converter DC-DC Converter; 1 DC-DC Converter DC-DC Converter
Form Factor Board Mount Board Mount Board Mount
Applications Instrumentation ITE (Commercial)
Operating Temperature -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F)
DC Output Voltage -12.0 to 12.0 volts 12.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

PST4-24-110 Enclosed Power Supply - PST4-24-110 - Placid Industries
Specs
Type DC Power Supply
DC Output Voltage 24.0 volts
DC Output Current 4 amps
View Details
1.5 - 30W DC-DC Converters - CCG6-12-12Dx - TDK-Lambda Europe GmbH
Specs
Type DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 90 C (-40 to 194 F)
View Details