The JCD0648D12 is a 6 W DC-DC converter from the JCD06 Series by XP Power, designed for a 2:1 input voltage range of 36-72 VDC. It features a maximum output voltage of ±12 V with a current rating of ±250 mA. The converter operates efficiently with a typical efficiency of 84% and has a maximum capacitive load of ±330 OºF. It supports continuous short circuit protection and has an isolation voltage of 1600 VDC, ensuring safety in various applications. The operating temperature range is -40 °C to +100 °C, making it suitable for demanding environments. The device is housed in an industry-standard 24-pin DIL package and is compliant with multiple safety standards, including UL60950-1 and CE directives.
• 4-6 Watts
• 2:1 Input Range
• Industry Standard Package
• 1600 VDC Isolation
• Continuous Short Circuit Protection
• 3 Year Warranty
Isolated Module DC DC Converter 2 Output 12V -12V 250mA 36V - 72V Input
DC-DC CONVERTER, ISO POL, 2 O/P, 6W, 12V, -12V; Power Supply Approvals:ITE; Input Ratio:2:1; Output Power Max:6W; No. of Outputs:2 Output; Output Voltage - Output 1:12V; Output Current - Output 1:250mA; Output Voltage - Output 2:-12VRoHS Compliant: Yes
DC DC CONVERTER +/-12V 6W
| XP Power | DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Power Supplies | Power Supplies | Power Supplies | Power Supplies |
| Product Number | JCD0648D12 | JCD0648D12-ND | 62T2129 | JCD0648D12 |
| Product Name | JCD06 Series DC-DC Converter 6 W, 2:1 Input | DC DC Converters | Dc-Dc Converter, Iso Pol, 2 O/p, 6W, 12V, -12V; Power Supply Approvals Xp Power | Power Supplies - Board Mount - DC DC Converters |
| Type | DC-DC Converter | DC-DC Converter; 1 | DC-DC Converter | DC-DC Converter |
| Applications | Instrumentation | ITE (Commercial) | ||
| Operating Temperature | -40 to 100 C (-40 to 212 F) | -40 to 100 C (-40 to 212 F) | -40 to 100 C (-40 to 212 F) | |
| DC Output Voltage | -12.0 to 12.0 volts | 12.0 volts | ||
| DC Output Current | -0.2500 to 0.2500 amps | 0.2500 amps | 0.2500 amps |