XP Power JCA10 Series DC/DC Converter JCA1024S12

Description
JCA10 Series DC/DC Converter 10 Watts Compact 1.0" x 0.8" Metal Package Industry Standard Pin Out 2:1 Input Range Single & Dual Outputs Operating Temperature -40 °C to +100 °C UL & TUV Approval Pending 3 Year Warranty
Request a Quote Datasheet
Description
JCA10 Series DC/DC Converter 10 Watts Compact 1.0" x 0.8" Metal Package Industry Standard Pin Out 2:1 Input Range Single & Dual Outputs Operating Temperature -40 °C to +100 °C UL & TUV Approval Pending 3 Year Warranty
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
JCA10 Series DC/DC Converter - JCA1024S12 - XP Power
Sunnyvale, CA, USA
JCA10 Series DC/DC Converter
JCA1024S12
JCA10 Series DC/DC Converter JCA1024S12
JCA10 Series DC/DC Converter 10 Watts Compact 1.0" x 0.8" Metal Package Industry Standard Pin Out 2:1 Input Range Single & Dual Outputs Operating Temperature -40 °C to +100 °C UL & TUV Approval Pending 3 Year Warranty

JCA10 Series DC/DC Converter

10 Watts

  • Compact 1.0" x 0.8" Metal Package
  • Industry Standard Pin Out
  • 2:1 Input Range
  • Single & Dual Outputs
  • Operating Temperature -40 °C to +100 °C
  • UL & TUV Approval Pending
  • 3 Year Warranty
Supplier's Site Datasheet
DC DC Converters - 1470-1786-5-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
1470-1786-5-ND
DC DC Converters 1470-1786-5-ND
Isolated Module DC DC Converter 1 Output 12V 830mA 18V - 36V Input

Isolated Module DC DC Converter 1 Output 12V 830mA 18V - 36V Input

Buy Now Datasheet
Dc-Dc Converter, Iso Pol, 1O/p, 0.83A, 10W; Power Supply Approvals Xp Power - 29X2240 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, Iso Pol, 1O/p, 0.83A, 10W; Power Supply Approvals Xp Power
29X2240
Dc-Dc Converter, Iso Pol, 1O/p, 0.83A, 10W; Power Supply Approvals Xp Power 29X2240
DC-DC CONVERTER, ISO POL, 1O/P, 0.83A, 10W; Power Supply Approvals:ITE; Input Ratio:2:1; Output Power Max:10W; No. of Outputs:1 Output; Output Voltage - Output 1:12V; Output Current - Output 1:830mA; Output Voltage - Output 2:- RoHS Compliant: Yes

DC-DC CONVERTER, ISO POL, 1O/P, 0.83A, 10W; Power Supply Approvals:ITE; Input Ratio:2:1; Output Power Max:10W; No. of Outputs:1 Output; Output Voltage - Output 1:12V; Output Current - Output 1:830mA; Output Voltage - Output 2:- RoHS Compliant: Yes

Supplier's Site Datasheet
Power Supplies - Board Mount - DC DC Converters - JCA1024S12 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
JCA1024S12
Power Supplies - Board Mount - DC DC Converters JCA1024S12
DC DC CONVERTER 12V 10W

DC DC CONVERTER 12V 10W

Supplier's Site

Technical Specifications

  XP Power DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Power Supplies Power Supplies Power Supplies Power Supplies
Product Number JCA1024S12 1470-1786-5-ND 29X2240 JCA1024S12
Product Name JCA10 Series DC/DC Converter DC DC Converters Dc-Dc Converter, Iso Pol, 1O/p, 0.83A, 10W; Power Supply Approvals Xp Power Power Supplies - Board Mount - DC DC Converters
Type DC-DC Converter DC-DC Converter; 1 DC-DC Converter DC-DC Converter
Applications Instrumentation ITE (Commercial)
Operating Temperature -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F)
DC Output Voltage 12.0 volts 12.0 volts
DC Output Current 0.8300 amps 0.8300 amps 0.8300 amps
Unlock Full Specs
to access all available technical data

Similar Products

Narrow Profile - Linear Power Supplies -  - Acopian Power Supplies
Specs
Type DC Power Supply; AC/DC Converter
Technology Linear Power Supply
Form Factor DIN Rail; Wall Mount
View Details
DC Power Supply - DCR60-30B - ValueTronics International, Inc.
AMETEK Programmable Power
Specs
Type DC Power Supply
DC Output Power 1800 watts
View Details