JCA10 Series DC/DC Converter
10 Watts
Isolated Module DC DC Converter 2 Output 5V -5V 800mA, 800mA 4.5V - 9V Input
DC-DC CONVERTER, ISO POL, 2O/P, 0.8A, 10W; Power Supply Approvals:ITE; Input Ratio:2:1; Output Power Max:10W; No. of Outputs:2 Output; Output Voltage - Output 1:5V; Output Current - Output 1:800mA; Output Voltage - Output 2:-5V RoHS Compliant: Yes
DC DC CONVERTER +/-5V 10W
| XP Power | DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Power Supplies | Power Supplies | Power Supplies | Power Supplies |
| Product Number | JCA1005D01 | 1470-1767-5-ND | 29X2221 | JCA1005D01 |
| Product Name | JCA10 Series DC/DC Converter | DC DC Converters | Dc-Dc Converter, Iso Pol, 2O/p, 0.8A, 10W; Power Supply Approvals Xp Power | Power Supplies - Board Mount - DC DC Converters |
| Type | DC-DC Converter | DC-DC Converter; 1 | DC-DC Converter | DC-DC Converter |
| Applications | Instrumentation | ITE (Commercial) | ||
| Operating Temperature | -40 to 100 C (-40 to 212 F) | -40 to 100 C (-40 to 212 F) | -40 to 100 C (-40 to 212 F) | |
| DC Output Voltage | -5.0 to 5.0 volts | 5.0 volts | ||
| DC Output Current | 0.8000 amps | 0.8000 amps | 0.8000 amps |