XP Power DC DC Converters JCE0324S24-H

Description
Isolated Module DC DC Converter 1 Output 24V 125mA 18V - 36V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 1 Output 24V 125mA 18V - 36V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - JCE0324S24-H-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
JCE0324S24-H-ND
DC DC Converters JCE0324S24-H-ND
Isolated Module DC DC Converter 1 Output 24V 125mA 18V - 36V Input

Isolated Module DC DC Converter 1 Output 24V 125mA 18V - 36V Input

Buy Now Datasheet
Power Supplies - Board Mount - DC DC Converters - JCE0324S24-H - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
JCE0324S24-H
Power Supplies - Board Mount - DC DC Converters JCE0324S24-H
DC DC CONVERTER 24V 3W

DC DC CONVERTER 24V 3W

Supplier's Site
Dc-Dc Converter, 24V, 0.125A, Dip; Power Supply Approvals Xp Power - 44Y5617 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 24V, 0.125A, Dip; Power Supply Approvals Xp Power
44Y5617
Dc-Dc Converter, 24V, 0.125A, Dip; Power Supply Approvals Xp Power 44Y5617
DC-DC CONVERTER, 24V, 0.125A, DIP; Power Supply Approvals:ITE; Input Ratio:2:1; Output Power Max:3W; No. of Outputs:1 Output; Output Voltage - Output 1:24V; Output Current - Output 1:125mA; Output Voltage - Output 2:-; Width:20.32mm RoHS Compliant: Yes

DC-DC CONVERTER, 24V, 0.125A, DIP; Power Supply Approvals:ITE; Input Ratio:2:1; Output Power Max:3W; No. of Outputs:1 Output; Output Voltage - Output 1:24V; Output Current - Output 1:125mA; Output Voltage - Output 2:-; Width:20.32mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies
Product Number JCE0324S24-H-ND JCE0324S24-H 44Y5617
Product Name DC DC Converters Power Supplies - Board Mount - DC DC Converters Dc-Dc Converter, 24V, 0.125A, Dip; Power Supply Approvals Xp Power
Type DC-DC Converter; 1 DC-DC Converter DC-DC Converter
Form Factor Board Mount Board Mount
Operating Temperature -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F)
DC Output Current 0.1250 amps 0.1250 amps
DC Input Voltage 18.0 to 36.0 volts
Unlock Full Specs
to access all available technical data

Similar Products