The DC-DC Converter, Iso Pol, 2 O/p, 4W, 5V, -5V from Xp Power is designed for applications requiring dual output voltages. It provides an output of 5V at 400mA and -5V, with a maximum output power of 4W. The input voltage range is 4.5-9.0 VDC, and it features a 2:1 input ratio. The converter operates efficiently, with an efficiency rating of approximately 81% at full load. It includes protections for overcurrent, short circuit, and overvoltage, ensuring reliable operation. The operating temperature range is -40 °C to +100 °C, making it suitable for various environmental conditions. The product is compact, measuring 1.0,Äù x 0.8,Äù, and is approved by UL and TUV, indicating compliance with safety standards.
• 4-6 Watts
• Compact 1.0 x 0.8 Inch Metal Package
• Industry Standard Pinout
• 2:1 Input Range
• Single & Dual Outputs
• 3 Year Warranty
Isolated Module DC DC Converter 2 Output 5V -5V 400mA, 400mA 18V - 36V Input
DC DC CONVERTER +/-5V 4W
DC-DC CONVERTER, ISO POL, 2 O/P, 4W, 5V, -5V; Power Supply Approvals:ITE; Input Ratio:2:1; Output Power Max:4W; No. of Outputs:2 Output; Output Voltage - Output 1:5V; Output Current - Output 1:400mA; Output Voltage - Output 2:-5V RoHS Compliant: Yes
| XP Power | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Power Supplies | Power Supplies | Power Supplies | Power Supplies |
| Product Number | JCA0424D01 | 1470-1725-5-ND | JCA0424D01 | 32M6376 |
| Product Name | JCA04 Series DC/DC Converter | DC DC Converters | Power Supplies - Board Mount - DC DC Converters | Dc-Dc Converter, Iso Pol, 2 O/p, 4W, 5V, -5V; Power Supply Approvals Xp Power |
| Type | DC-DC Converter | DC-DC Converter; 1 | DC-DC Converter | DC-DC Converter |
| Technology | Switching Power Supply | Switching Power Supply | ||
| Applications | Instrumentation | ITE (Commercial) | ||
| Operating Temperature | -40 to 100 C (-40 to 212 F) | -40 to 100 C (-40 to 212 F) | -40 to 100 C (-40 to 212 F) | |
| DC Output Voltage | 5.0 to 36.0 volts | 5.0 volts |